STMicroelectronics TVS - TVS - Diodes - ESDAVLC6-1BV2 ESDAVLC6-1BV2

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1037152-ESDAVLC6-1BV 2 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 7.5pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 2-SMD STAND-OFF Voltage (Vwm): 3V Minimum Breakdown Voltage: 6V Max Clamping Voltage: 18V Peak Pulse Current(Ippm): 2.5A (8/20μs) Power Dissipation - Pd: 45W Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1037152-ESDAVLC6-1BV 2 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 7.5pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 2-SMD STAND-OFF Voltage (Vwm): 3V Minimum Breakdown Voltage: 6V Max Clamping Voltage: 18V Peak Pulse Current(Ippm): 2.5A (8/20μs) Power Dissipation - Pd: 45W Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - ESDAVLC6-1BV2 - 1037152-ESDAVLC6-1BV2 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - ESDAVLC6-1BV2
1037152-ESDAVLC6-1BV2
TVS - TVS - Diodes - ESDAVLC6-1BV2 1037152-ESDAVLC6-1BV2
Manufacturer: STMicroelectronics Win Source Part Number: 1037152-ESDAVLC6-1BV 2 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 7.5pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 2-SMD STAND-OFF Voltage (Vwm): 3V Minimum Breakdown Voltage: 6V Max Clamping Voltage: 18V Peak Pulse Current(Ippm): 2.5A (8/20μs) Power Dissipation - Pd: 45W Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1037152-ESDAVLC6-1BV2
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 7.5pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 2-SMD
STAND-OFF Voltage (Vwm): 3V
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 18V
Peak Pulse Current(Ippm): 2.5A (8/20μs)
Power Dissipation - Pd: 45W
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Protection Diode - 144-ESDAVLC6-1BV2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-ESDAVLC6-1BV2
TVS Protection Diode 144-ESDAVLC6-1BV2
Single line low capacitance Transil™ for ESD protection Product overview: ESDAVLC6-1BV2 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDAVLC6-1BV2 can be used for catalog matching and distributor lookup.

Single line low capacitance Transil™ for ESD protection Product overview: ESDAVLC6-1BV2 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDAVLC6-1BV2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESDAVLC6-1BV2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESDAVLC6-1BV2
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESDAVLC6-1BV2
TVS DIODE 3VWM 18VC 2SMD

TVS DIODE 3VWM 18VC 2SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1037152-ESDAVLC6-1BV2 144-ESDAVLC6-1BV2 ESDAVLC6-1BV2
Product Name TVS - TVS - Diodes - ESDAVLC6-1BV2 TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package 2-SMD 2-SMD
VWM 3 volts
IPPM 2.5 amps
VC 18 volts 18 volts
VBR 6 volts 6 volts
Unlock Full Specs
to access all available technical data