4-line bidirectional Transil™, transient surge voltage suppressor for ESD protection Product overview: ESDAVLC5-4BX4 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDAVLC5-4BX4 can be used for catalog matching and distributor lookup.
18V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 4-Micro-X
Manufacturer: STMicroelectronics
Win Source Part Number: 1037150-ESDAVLC5-4BX
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 4
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 4-Micro-X
STAND-OFF Voltage (Vwm): 3V
Minimum Breakdown Voltage: 5.5V
Max Clamping Voltage: 18V
Peak Pulse Current(Ippm): 1A (8/20μs)
Power Dissipation - Pd: 30W
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
TVS DIODE 3VWM 18VC 4-MICRO-X
TVS DIODE, 30W, BI-DIR, MICRO PACKAGE; Clamping Voltage Vc Max:18V; Diode Case Style:SMD; No. of Pins:4Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:ESDAV Series; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-ESDAVLC5-4BX4 | 497-15492-2-ND | 1037150-ESDAVLC5-4BX4 | ESDAVLC5-4BX4 | 03AJ0572 |
| Product Name | TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - ESDAVLC5-4BX4 | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 30W, Bi-Dir, Micro Package; Clamping Voltage Vc Max Stmicroelectronics |
| Configuration | Single | Single | |||
| Package | 4-Micro-X | 4-Micro-X | 4-Micro-X | SMD | |
| Peak Pulse Power | 30 watts | 30 watts | |||
| VC | 18 volts | 18 volts | 18 volts | 18 volts | |
| VBR | 5.5 volts | 5.5 volts | 5.5 volts |