Manufacturer: STMicroelectronics
Win Source Part Number: 1037148-ESDAULC6-3BP
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 3
Categories: Circuit Protection
Status: Active
Case / Package: SOT-666
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 6V
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient
ESD High Speed Protection SOT-666
ESD High Speed Protection SOT-666
ESD High Speed Protection SOT-666
3-Ch Bidirectional TVS Diode, 5V, 1.25pF, SOT-666 Product overview: ESDAULC6-3BP6 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 1.25pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 1.25pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDAULC6-3BP6 can be used for catalog matching and distributor lookup.
Clamp Ipp Tvs Diode Surface Mount SOT-666
Clamp Ipp Tvs Diode Surface Mount SOT-666
Clamp Ipp Tvs Diode Surface Mount SOT-666
TVS-DIODE, 5V, BI-DIRECTIONAL, SOT-666, FULL REEL; Clamping Voltage Vc Max:-; Diode Case Style:SOT-666; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
DIODE, ESD PROT., 15KV, 1.25PF, SOT 666; Clamping Voltage Vc Max:-; Diode Case Style:SOT-666; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:ESDAU Series; Automotive Qualification Standard:-; SVHC:No RoHS Compliant: Yes
TVS DIODE 5VWM SOT666
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1037148-ESDAULC6-3BP6 | 8290658 | 8290658P | 144-ESDAULC6-3BP6 | 497-7750-1-ND | 56P7449 | ESDAULC6-3BP6 | ESDAULC6-3BP6 |
| Product Name | TVS - TVS - Diodes - ESDAULC6-3BP6 | TVS Diodes | TVS Diodes | 5V 1.25pF TVS Protection Diode | TVS Diodes | Tvs-Diode, 5V, Bi-Directional, Sot-666, Full Reel; Clamping Voltage Vc Max Stmicroelectronics | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SOT-666 | Sot-666 | SOT-666 | Tape and Reel | SOT-563, SOT-666 | SOT-563, SOT-666 | SOT-666 | |
| VWM | 5 volts | |||||||
| VBR | 6 volts | 6 volts | 6 volts | 6 volts | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Pin Count | 6 | 6 |