STMicroelectronics, Inc. TVS Diodes ESDAULC6-1U2

Description
13V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount ST0201
Request a Quote Datasheet
Description
13V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount ST0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 497-ESDAULC6-1U2DKR-ND - DigiKey
Thief River Falls, MN, United States
13V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount ST0201

13V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount ST0201

Buy Now Datasheet
TVS Diodes - 497-ESDAULC6-1U2CT-ND - DigiKey
Thief River Falls, MN, United States
13V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount ST0201

13V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount ST0201

Buy Now Datasheet
TVS Diodes - 497-ESDAULC6-1U2TR-ND - DigiKey
Thief River Falls, MN, United States
13V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount ST0201

13V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount ST0201

Buy Now Datasheet
TVS - TVS - Diodes - ESDAULC6-1U2 - 1037147-ESDAULC6-1U2 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - ESDAULC6-1U2
1037147-ESDAULC6-1U2
TVS - TVS - Diodes - ESDAULC6-1U2 1037147-ESDAULC6-1U2
Manufacturer: STMicroelectronics Win Source Part Number: 1037147-ESDAULC6-1U2 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: ST0201 STAND-OFF Voltage (Vwm): 3V Minimum Breakdown Voltage: 6V Max Clamping Voltage: 13V Peak Pulse Current(Ippm): 1A (8/20μs) Power Dissipation - Pd: 18W Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1037147-ESDAULC6-1U2
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: ST0201
STAND-OFF Voltage (Vwm): 3V
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 13V
Peak Pulse Current(Ippm): 1A (8/20μs)
Power Dissipation - Pd: 18W
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Protection Diode - 144-ESDAULC6-1U2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-ESDAULC6-1U2
TVS Protection Diode 144-ESDAULC6-1U2
Single-line unidirectional ESD protection for high speed interface Product overview: ESDAULC6-1U2 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDAULC6-1U2 can be used for catalog matching and distributor lookup.

Single-line unidirectional ESD protection for high speed interface Product overview: ESDAULC6-1U2 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDAULC6-1U2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESDAULC6-1U2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESDAULC6-1U2
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESDAULC6-1U2
TVS DIODE 3VWM 13VC ST0201

TVS DIODE 3VWM 13VC ST0201

Supplier's Site
TVS Diodes ESDAULC6-1U2
TVS DIODE 3VWM 13VC ST0201

TVS DIODE 3VWM 13VC ST0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 497-ESDAULC6-1U2DKR-ND 1037147-ESDAULC6-1U2 144-ESDAULC6-1U2 ESDAULC6-1U2 ESDAULC6-1U2
Product Name TVS Diodes TVS - TVS - Diodes - ESDAULC6-1U2 TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single
Package 0201 (0603 Metric) ST0201 ST0201 0201 (0603 Metric)
Peak Pulse Power 18 watts 18 watts 18 watts
VC 13 volts 13 volts 13 volts 13 volts
VBR 6 volts 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data