13.5V (Typ) Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount 0201
13.5V (Typ) Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount 0201
13.5V (Typ) Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount 0201
TVS DIODE 3VWM 13.5VC 0201
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-19272-6-ND | ESDAULC45-1BF4 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 0201 (0603 Metric) | 0201 |
| Peak Pulse Power | 140 watts | 140 watts |
| VC | 13.5 volts | 13.5 volts |