Trans Voltage Suppressor Diode, Bidirectional, Silicon
Single Line Bidirectional ESD Protection for High Speed Interface Product overview: ESDARF02-1BU2CK from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDARF02-1BU2CK can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1037145-ESDARF02-1BU
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 0.2pF @ 200MHz to 3GHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 0201
STAND-OFF Voltage (Vwm): 3.6V
Minimum Breakdown Voltage: 5V
Max Clamping Voltage: 12V
Peak Pulse Current(Ippm): 1A (8/20μs)
Power Dissipation - Pd: 20W
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Single Bidirect. ESD protection ST0201
Single Bidirect. ESD protection ST0201
Single Bidirect. ESD protection ST0201
12V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 0201
12V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 0201
12V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 0201
TVS DIODE 3.6VWM 12VC 0201
TVS DIODE 3.6VWM 12VC 0201
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | ESDARF02-1BU2CK | 144-ESDARF02-1BU2CK | 1037145-ESDARF02-1BU2CK | 1106376P | 1106376 | 497-16252-6-ND | ESDARF02-1BU2CK | ESDARF02-1BU2CK |
| Product Name | TVS Protection Diode | TVS - TVS - Diodes - ESDARF02-1BU2CK | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Configuration | Single | Single | Single | Single | ||||
| Package | 0201 | ST-0201 | St-0201 | 0201 (0603 Metric) | 0201 | 0201 (0603 Metric) | ||
| VWM | 3.6 volts | |||||||
| IPPM | 1 amps |