STMicroelectronics, Inc. TVS Protection Diode ESDARF02-1BU2

Description
Single line bidirectional ESD protection for high speed interface Product overview: ESDARF02-1BU2 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDARF02-1BU2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single line bidirectional ESD protection for high speed interface Product overview: ESDARF02-1BU2 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDARF02-1BU2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-ESDARF02-1BU2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-ESDARF02-1BU2
TVS Protection Diode 144-ESDARF02-1BU2
Single line bidirectional ESD protection for high speed interface Product overview: ESDARF02-1BU2 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDARF02-1BU2 can be used for catalog matching and distributor lookup.

Single line bidirectional ESD protection for high speed interface Product overview: ESDARF02-1BU2 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDARF02-1BU2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - ESDARF02-1BU2 - 1037144-ESDARF02-1BU2 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - ESDARF02-1BU2
1037144-ESDARF02-1BU2
TVS - TVS - Diodes - ESDARF02-1BU2 1037144-ESDARF02-1BU2
Manufacturer: STMicroelectronics Win Source Part Number: 1037144-ESDARF02-1BU 2 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 0.24pF @ 200MHz to 3GHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: ST0201 STAND-OFF Voltage (Vwm): 3V Minimum Breakdown Voltage: 6V Max Clamping Voltage: 30V Peak Pulse Current(Ippm): 1A (8/20μs) Power Dissipation - Pd: 30W Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1037144-ESDARF02-1BU2
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 0.24pF @ 200MHz to 3GHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: ST0201
STAND-OFF Voltage (Vwm): 3V
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 30V
Peak Pulse Current(Ippm): 1A (8/20μs)
Power Dissipation - Pd: 30W
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes - 497-15490-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-15490-2-ND
TVS Diodes 497-15490-2-ND
30V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount ST0201

30V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount ST0201

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESDARF02-1BU2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESDARF02-1BU2
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESDARF02-1BU2
TVS DIODE 3VWM 30VC ST0201

TVS DIODE 3VWM 30VC ST0201

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-ESDARF02-1BU2 1037144-ESDARF02-1BU2 497-15490-2-ND ESDARF02-1BU2
Product Name TVS Protection Diode TVS - TVS - Diodes - ESDARF02-1BU2 TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package ST0201 0201 (0603 Metric) ST0201
VWM 3 volts
IPPM 1 amps
Unlock Full Specs
to access all available technical data