ESD protection for AM and FM antennna Product overview: ESDARF01-1BM2 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDARF01-1BM2 can be used for catalog matching and distributor lookup.
ESD PROTECTION DIODE, SOD-882-2; Clamping Voltage Vc Max:-; Diode Case Style:SOD-882; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes
TVS DIODE 100MVWM SOD882
TVS DIODE 100MVWM SOD882
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-ESDARF01-1BM2 | 07AH6560 | ESDARF01-1BM2 | ESDARF01-1BM2 |
| Product Name | TVS Protection Diode | Esd Protection Diode, Sod-882-2; Clamping Voltage Vc Max Stmicroelectronics | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |||
| RoHS Compliant | RoHS | RoHS | ||
| Package | Cut Tape | SOD-882 | SOD-882 |