Manufacturer: STMicroelectronics
Win Source Part Number: 1037143-ESDALCL6-4P6
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 4
Power Line Protection: Yes
Capacitance @ Frequency: 2.5pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-666
STAND-OFF Voltage (Vwm): 3V
Minimum Breakdown Voltage: 6V
Power Dissipation - Pd: 90W
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Multi-line low capacitance and low leakage current ESD protection Product overview: ESDALCL6-4P6A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDALCL6-4P6A can be used for catalog matching and distributor lookup.
Clamp Ipp Tvs Diode Surface Mount SOT-666
Clamp Ipp Tvs Diode Surface Mount SOT-666
Clamp Ipp Tvs Diode Surface Mount SOT-666
TVS DIODE 3VWM SOT666
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1037143-ESDALCL6-4P6A | 144-ESDALCL6-4P6A | 497-13528-6-ND | ESDALCL6-4P6A | ESDALCL6-4P6A |
| Product Name | TVS - TVS - Diodes - ESDALCL6-4P6A | TVS Protection Diode | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SOT-666 | SOT-563, SOT-666 | SOT-563, SOT-666 | SOT-666 | |
| VWM | 3 volts | ||||
| VBR | 6 volts | 6 volts | 6 volts | 6 volts | |
| CT | 2.5 pF |