STMicroelectronics, Inc. TVS Diodes ESDALCL6-2SC6

Description
17V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
Request a Quote Datasheet
Description
17V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 497-13527-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-13527-2-ND
TVS Diodes 497-13527-2-ND
17V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

17V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

Buy Now Datasheet
TVS Diodes - 497-13527-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-13527-1-ND
TVS Diodes 497-13527-1-ND
17V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

17V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

Buy Now Datasheet
TVS Diodes - 497-13527-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-13527-6-ND
TVS Diodes 497-13527-6-ND
17V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

17V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-ESDALCL6-2SC6
TVS Protection Diode 144-ESDALCL6-2SC6
Very low capacitance and low leakage current ESD protection Product overview: ESDALCL6-2SC6 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDALCL6-2SC6 can be used for catalog matching and distributor lookup.

Very low capacitance and low leakage current ESD protection Product overview: ESDALCL6-2SC6 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDALCL6-2SC6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - ESDALCL6-2SC6 - 1037142-ESDALCL6-2SC6 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - ESDALCL6-2SC6
1037142-ESDALCL6-2SC6
TVS - TVS - Diodes - ESDALCL6-2SC6 1037142-ESDALCL6-2SC6
Manufacturer: STMicroelectronics Win Source Part Number: 1037142-ESDALCL6-2SC 6 Packaging: Reel - TR Type: Steering (Rail to Rail) Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 2 Power Line Protection: Yes Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-23-6 STAND-OFF Voltage (Vwm): 3V Minimum Breakdown Voltage: 6V Max Clamping Voltage: 17V Peak Pulse Current(Ippm): 5A (8/20μs) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1037142-ESDALCL6-2SC6
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 2
Power Line Protection: Yes
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-6
STAND-OFF Voltage (Vwm): 3V
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 17V
Peak Pulse Current(Ippm): 5A (8/20μs)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - ESDALCL6-2SC6 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
ESDALCL6-2SC6
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) ESDALCL6-2SC6
5A@(8/20us) 17V 6V 3V SOT-23-6 Electrostatic and Surge Protection (TVS/ESD) ROHS

5A@(8/20us) 17V 6V 3V SOT-23-6 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESDALCL6-2SC6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESDALCL6-2SC6
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESDALCL6-2SC6
TVS DIODE 3VWM 17VC SOT23-6

TVS DIODE 3VWM 17VC SOT23-6

Supplier's Site
Esd Protection Diode, Sot-23-6; Clamping Voltage Vc Max Stmicroelectronics - 07AH6558 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Diode, Sot-23-6; Clamping Voltage Vc Max Stmicroelectronics
07AH6558
Esd Protection Diode, Sot-23-6; Clamping Voltage Vc Max Stmicroelectronics 07AH6558
ESD PROTECTION DIODE, SOT-23-6; Clamping Voltage Vc Max:17V; Diode Case Style:SOT-23; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

ESD PROTECTION DIODE, SOT-23-6; Clamping Voltage Vc Max:17V; Diode Case Style:SOT-23; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

Supplier's Site Datasheet
TVS Diodes ESDALCL6-2SC6
TVS DIODE 3VWM 17VC SOT23-6

TVS DIODE 3VWM 17VC SOT23-6

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 497-13527-2-ND 144-ESDALCL6-2SC6 1037142-ESDALCL6-2SC6 ESDALCL6-2SC6 ESDALCL6-2SC6 07AH6558 ESDALCL6-2SC6
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - ESDALCL6-2SC6 TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Esd Protection Diode, Sot-23-6; Clamping Voltage Vc Max Stmicroelectronics TVS Diodes
Configuration Single Single
Package SOT23; SOT-23-6 SOT23; SOT-23-6 SOT23 SOT23; SOT-23-6 SOT23; SOT-23-6
VC 17 volts 17 volts 17 volts 17 volts 17 volts
VBR 6 volts 6 volts 6 volts 6 volts 6 volts
IFSM 5 amps
Unlock Full Specs
to access all available technical data