STMicroelectronics, Inc. TVS Diodes ESDALCL5-1BM2

Description
Clamp Ipp Tvs Diode Surface Mount SOD-882
Request a Quote Datasheet
Description
Clamp Ipp Tvs Diode Surface Mount SOD-882
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 497-13526-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-13526-2-ND
TVS Diodes 497-13526-2-ND
Clamp Ipp Tvs Diode Surface Mount SOD-882

Clamp Ipp Tvs Diode Surface Mount SOD-882

Buy Now Datasheet
TVS Diodes - 497-13526-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-13526-1-ND
TVS Diodes 497-13526-1-ND
Clamp Ipp Tvs Diode Surface Mount SOD-882

Clamp Ipp Tvs Diode Surface Mount SOD-882

Buy Now Datasheet
TVS Diodes - 497-13526-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-13526-6-ND
TVS Diodes 497-13526-6-ND
Clamp Ipp Tvs Diode Surface Mount SOD-882

Clamp Ipp Tvs Diode Surface Mount SOD-882

Buy Now Datasheet
TVS - TVS - Diodes - ESDALCL5-1BM2 - 1037141-ESDALCL5-1BM2 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - ESDALCL5-1BM2
1037141-ESDALCL5-1BM2
TVS - TVS - Diodes - ESDALCL5-1BM2 1037141-ESDALCL5-1BM2
Manufacturer: STMicroelectronics Win Source Part Number: 1037141-ESDALCL5-1BM 2 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 26pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOD-882 STAND-OFF Voltage (Vwm): 3V Minimum Breakdown Voltage: 5V Power Dissipation - Pd: 150W Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1037141-ESDALCL5-1BM2
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 26pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOD-882
STAND-OFF Voltage (Vwm): 3V
Minimum Breakdown Voltage: 5V
Power Dissipation - Pd: 150W
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TVS Protection Diode - 144-ESDALCL5-1BM2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-ESDALCL5-1BM2
TVS Protection Diode 144-ESDALCL5-1BM2
Single-line low capacitance and low leakage current ESD protection Product overview: ESDALCL5-1BM2 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDALCL5-1BM2 can be used for catalog matching and distributor lookup.

Single-line low capacitance and low leakage current ESD protection Product overview: ESDALCL5-1BM2 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDALCL5-1BM2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 7919122P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7919122P
TVS Diodes 7919122P
TVS Transil diode,ESD suppressor SOD882

TVS Transil diode,ESD suppressor SOD882

Supplier's Site
TVS Diodes - 7919122 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7919122
TVS Diodes 7919122
TVS Transil diode,ESD suppressor SOD882

TVS Transil diode,ESD suppressor SOD882

Supplier's Site
TVS Diodes - 1459649 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1459649
TVS Diodes 1459649
TVS Transil diode,ESD suppressor SOD882

TVS Transil diode,ESD suppressor SOD882

Supplier's Site
Diode, Esd Protection, 150W, Sod-882; Clamping Voltage Vc Max Stmicroelectronics - 06X3441 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 150W, Sod-882; Clamping Voltage Vc Max Stmicroelectronics
06X3441
Diode, Esd Protection, 150W, Sod-882; Clamping Voltage Vc Max Stmicroelectronics 06X3441
DIODE, ESD PROTECTION, 150W, SOD-882; Clamping Voltage Vc Max:-; Diode Case Style:SOD-882; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:150W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

DIODE, ESD PROTECTION, 150W, SOD-882; Clamping Voltage Vc Max:-; Diode Case Style:SOD-882; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:150W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet
Esd Protection Device, 5V, Sod-882; Clamping Voltage Vc Max Stmicroelectronics - 25AH9584 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Device, 5V, Sod-882; Clamping Voltage Vc Max Stmicroelectronics
25AH9584
Esd Protection Device, 5V, Sod-882; Clamping Voltage Vc Max Stmicroelectronics 25AH9584
ESD PROTECTION DEVICE, 5V, SOD-882; Clamping Voltage Vc Max:-; Diode Case Style:SOD-882; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:150W; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

ESD PROTECTION DEVICE, 5V, SOD-882; Clamping Voltage Vc Max:-; Diode Case Style:SOD-882; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:150W; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet
TVS Diodes ESDALCL5-1BM2
TVS DIODE 3VWM SOD882

TVS DIODE 3VWM SOD882

Supplier's Site Datasheet
TVS DIODE 3V SOD882 - 761-ESDALCL5-1BM2 - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 3V SOD882
761-ESDALCL5-1BM2
TVS DIODE 3V SOD882 761-ESDALCL5-1BM2
TVS DIODE 3V SOD882

TVS DIODE 3V SOD882

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESDALCL5-1BM2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESDALCL5-1BM2
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESDALCL5-1BM2
TVS DIODE 3VWM SOD882

TVS DIODE 3VWM SOD882

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 497-13526-2-ND 1037141-ESDALCL5-1BM2 144-ESDALCL5-1BM2 7919122P 7919122 06X3441 ESDALCL5-1BM2 761-ESDALCL5-1BM2 ESDALCL5-1BM2
Product Name TVS Diodes TVS - TVS - Diodes - ESDALCL5-1BM2 TVS Protection Diode TVS Diodes TVS Diodes Diode, Esd Protection, 150W, Sod-882; Clamping Voltage Vc Max Stmicroelectronics TVS Diodes TVS DIODE 3V SOD882 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single Single Single
Package SOD-882 SOD-882 SOD-882 Sod-882 SOD-882 SOD-882 SOD-882
Peak Pulse Power 150 watts 150 watts 150 watts 150 watts
VBR 5 volts 5 volts 5 volts 13 volts 5 volts
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data