Low clamping single line bidirectional ESD protection Product overview: ESDALC8-1BF4 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDALC8-1BF4 can be used for catalog matching and distributor lookup.
16V (Typ) Clamp 8.6A (8/20µs) Ipp Tvs Diode Surface Mount 0201
16V (Typ) Clamp 8.6A (8/20µs) Ipp Tvs Diode Surface Mount 0201
16V (Typ) Clamp 8.6A (8/20µs) Ipp Tvs Diode Surface Mount 0201
Manufacturer: STMicroelectronics
Win Source Part Number: 1037140-ESDALC8-1BF4
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 30pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 0201
STAND-OFF Voltage (Vwm): 6V
Minimum Breakdown Voltage: 7V
Max Clamping Voltage: 16V (Typ)
Peak Pulse Current(Ippm): 8.6A (8/20μs)
Power Dissipation - Pd: 165W
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient
TVS DIODE 6VWM 16VC 0201
ESD PROTECTION, 9V, 0201; Clamping Voltage Vc Max:16V; Diode Case Style:0201; No. of Pins:2Pins; Operating Voltage:9V; Power Dissipation Pd:165W; Product Range:ESDAL Series; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 144-ESDALC8-1BF4 | 497-15000-6-ND | 1037140-ESDALC8-1BF4 | ESDALC8-1BF4 | 03AJ0571 |
| Product Name | TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - ESDALC8-1BF4 | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Esd Protection, 9V, 0201; Clamping Voltage Vc Max Stmicroelectronics |
| Configuration | Single | Single | |||
| Package | 0201 (0603 Metric) | 0201 | 0201 | ||
| Peak Pulse Power | 165 watts | 165 watts | |||
| VC | 16 volts | 16 volts | 16 volts | ||
| VBR | 7 volts | 7 volts | 7 volts |