4-Ch Unidir TVS Diode Array, 6.1V, 7.5pF, SOT-323 Product overview: ESDALC6V1W5 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6.1V, 7.5pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6.1V, 7.5pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDALC6V1W5 can be used for catalog matching and distributor lookup.
Clamp Ipp Tvs Diode Surface Mount SOT-323-5
Clamp Ipp Tvs Diode Surface Mount SOT-323-5
Clamp Ipp Tvs Diode Surface Mount SOT-323-5
Unidirection 4-way ESD array ESDALC6V1W5
Unidirection 4-way ESD array ESDALC6V1W5
Unidirection 4-way ESD array ESDALC6V1W5
25W 6.1V 6.1V 3V SOT-323-5 Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 3VWM SOT323-5
DIODE, ESD PROTECTION, 3V, 7.5PF, SOT323; Clamping Voltage Vc Max:-; Diode Case Style:SOT-323; No. of Pins:5Pins; Operating Voltage:6.1V; Power Dissipation Pd:25W; Product Range:ESDAL Series; Automotive Qualification Standard:-; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 144-ESDALC6V1W5 | 497-7231-2-ND | 250044 | 250044P | ESDALC6V1W5 | ESDALC6V1W5 | ESDALC6V1W5 | 03AJ0570 |
| Product Name | 6.1V 7.5pF TVS Protection Diode | TVS Diodes | TVS Diodes | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Diode, Esd Protection, 3V, 7.5Pf, Sot323; Clamping Voltage Vc Max Stmicroelectronics |
| Configuration | Single | Single | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Package | Tape and Reel | SOT353; 5-TSSOP, SC-70-5, SOT-353 | Sot-323 (sc-70) | SOT323; SOT-323 | SOT323 | SOT323; SOT-323-5 | SOT353; 5-TSSOP, SC-70-5, SOT-353 | |
| Peak Pulse Power | 25 watts | 25 watts | 25 watts | 25 watts | 25 watts | |||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |