4-Ch Unidirectional TVS Diode Array, 6.1V, 7.5pF, SOT-666 Product overview: ESDALC6V1P6 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6.1V, 7.5pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6.1V, 7.5pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDALC6V1P6 can be used for catalog matching and distributor lookup.
Clamp Ipp Tvs Diode Surface Mount SOT-666IP
Clamp Ipp Tvs Diode Surface Mount SOT-666IP
Clamp Ipp Tvs Diode Surface Mount SOT-666IP
TVS DIODE 3VWM SOT666IP
TRANSIL UNIDIRECTIONAL ARRAY QUAD ESD SOT666IP; Clamping Voltage Vc Max:-; Diode Case Style:SOT-666; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays |
| Product Number | 144-ESDALC6V1P6 | 497-6638-6-ND | ESDALC6V1P6 | ESDALC6V1P6 | 33R0004 |
| Product Name | 6.1V 7.5pF TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Transil Unidirectional Array Quad Esd Sot666Ip; Clamping Voltage Vc Max Stmicroelectronics |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | |||
| Package | Tape and Reel | SOT-563, SOT-666 | SOT-666IP | SOT-563, SOT-666 | SOT-666 |
| Peak Pulse Power | 30 watts | 30 watts | 30 watts | 30 watts |