Clamp Ipp Tvs Diode Surface Mount SOT-665
Clamp Ipp Tvs Diode Surface Mount SOT-665
Clamp Ipp Tvs Diode Surface Mount SOT-665
Trans Voltage Suppressor Diode, 30W, Unidirectional, 4 Element, Silicon
4-Ch Unidir TVS Diode Array, 7.5pF, 6.1V, SOT-665, 30W Product overview: ESDALC6V1P5 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 7.5pF, 6.1V, 30W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 7.5pF, 6.1V, 30W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDALC6V1P5 can be used for catalog matching and distributor lookup.
TVS DIODE 3VWM SOT665
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-3785-1-ND | ESDALC6V1P5 | 144-ESDALC6V1P5 | ESDALC6V1P5 |
| Product Name | TVS Diodes | 7.5pF 6.1V 30W TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Configuration | Single | Single | ||
| Package | SOT-665 | Tape and Reel | SOT-665 | |
| Peak Pulse Power | 30 watts | 30 watts | 30 watts |