STMicroelectronics, Inc. Tvs Diode Array, 30W, 6.1V, Sot-665; Clamping Voltage Vc Max Stmicroelectronics ESDALC6V1P5

Description
TVS DIODE ARRAY, 30W, 6.1V, SOT-665; Clamping Voltage Vc Max:-; Diode Case Style:SOT-665; No. of Pins:5Pins; Operating Voltage:-; Power Dissipation Pd:30W; Product Range:ESDAL Series; Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet
Description
TVS DIODE ARRAY, 30W, 6.1V, SOT-665; Clamping Voltage Vc Max:-; Diode Case Style:SOT-665; No. of Pins:5Pins; Operating Voltage:-; Power Dissipation Pd:30W; Product Range:ESDAL Series; Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tvs Diode Array, 30W, 6.1V, Sot-665; Clamping Voltage Vc Max Stmicroelectronics - 89K0531 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Array, 30W, 6.1V, Sot-665; Clamping Voltage Vc Max Stmicroelectronics
89K0531
Tvs Diode Array, 30W, 6.1V, Sot-665; Clamping Voltage Vc Max Stmicroelectronics 89K0531
TVS DIODE ARRAY, 30W, 6.1V, SOT-665; Clamping Voltage Vc Max:-; Diode Case Style:SOT-665; No. of Pins:5Pins; Operating Voltage:-; Power Dissipation Pd:30W; Product Range:ESDAL Series; Automotive Qualification Standard:- RoHS Compliant: Yes

TVS DIODE ARRAY, 30W, 6.1V, SOT-665; Clamping Voltage Vc Max:-; Diode Case Style:SOT-665; No. of Pins:5Pins; Operating Voltage:-; Power Dissipation Pd:30W; Product Range:ESDAL Series; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
Tvs Diode Array, 30W, 6.1V, Sot-665, Full Reel; Clamping Voltage Vc Max Stmicroelectronics - 56P7445 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Array, 30W, 6.1V, Sot-665, Full Reel; Clamping Voltage Vc Max Stmicroelectronics
56P7445
Tvs Diode Array, 30W, 6.1V, Sot-665, Full Reel; Clamping Voltage Vc Max Stmicroelectronics 56P7445
TVS DIODE ARRAY, 30W, 6.1V, SOT-665, FULL REEL; Clamping Voltage Vc Max:-; Diode Case Style:SOT-665; No. of Pins:5Pins; Operating Voltage:-; Power Dissipation Pd:30W; Product Range:Transil ESDA Series; Breakdown Voltage:6.1V RoHS Compliant: Yes

TVS DIODE ARRAY, 30W, 6.1V, SOT-665, FULL REEL; Clamping Voltage Vc Max:-; Diode Case Style:SOT-665; No. of Pins:5Pins; Operating Voltage:-; Power Dissipation Pd:30W; Product Range:Transil ESDA Series; Breakdown Voltage:6.1V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 89K0531
Product Name Tvs Diode Array, 30W, 6.1V, Sot-665; Clamping Voltage Vc Max Stmicroelectronics
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 2469800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details
Common-mode EMI filter for differential channels with integrated ESD protection - PCMF1USB3SZ - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging WLCSP5_2-1-2 WLCSP5_2-1-2
Standards and Certifications RoHS
View Details
Multi-Purpose ESD Devices - ESD231-B1-W0201 - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); SG-WLL-2
Standards and Certifications RoHS
View Details