Clamp Ipp Tvs Diode Surface Mount 6-µQFN (1.45x1.0)
5-Ch 6.1V Unidirectional TVS Diode Array, 15pF, 30W, QFN Product overview: ESDALC6V1M6 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6.1V, 15pF, 30W, QFN. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6.1V, 15pF, 30W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDALC6V1M6 can be used for catalog matching and distributor lookup.
TVS DIODE 3VWM 6UQFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-5564-2-ND | 144-ESDALC6V1M6 | ESDALC6V1M6 |
| Product Name | TVS Diodes | 6.1V 15pF 30W QFN TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |
| Package | 6-UFDFN | Tape and Reel | 6-uQFN (1.45x1.0) |
| Peak Pulse Power | 30 watts | 30 watts | 30 watts |