6.1V 2Ch TVS Diode Array, 11pF, SOT-883, 30W Product overview: ESDALC6V1M3 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TVS, 6.1V, 11pF, 30W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Dual, TVS, 6.1V, 11pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDALC6V1M3 can be used for catalog matching and distributor lookup.
Clamp Ipp Tvs Diode Surface Mount SOT-883
Clamp Ipp Tvs Diode Surface Mount SOT-883
Clamp Ipp Tvs Diode Surface Mount SOT-883
TVS DIODE 5VWM SOT883
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-ESDALC6V1M3 | 497-5563-2-ND | ESDALC6V1M3 | ESDALC6V1M3 |
| Product Name | Dual 6.1V 11pF 30W TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape and Reel | SC-101, SOT-883 | SOT-883 | SC-101, SOT-883 |
| Peak Pulse Power | 30 watts | 30 watts | 30 watts | 30 watts |