STMicroelectronics, Inc. 3V TVS Protection Diode ESDALC6V1-5T6

Description
ESD Suppressor Diode Diode Array Uni-Dir 3V 6-Pin UDFN T/R Product overview: ESDALC6V1-5T6 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDALC6V1-5T6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ESD Suppressor Diode Diode Array Uni-Dir 3V 6-Pin UDFN T/R Product overview: ESDALC6V1-5T6 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDALC6V1-5T6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3V TVS Protection Diode
144-ESDALC6V1-5T6
3V TVS Protection Diode 144-ESDALC6V1-5T6
ESD Suppressor Diode Diode Array Uni-Dir 3V 6-Pin UDFN T/R Product overview: ESDALC6V1-5T6 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDALC6V1-5T6 can be used for catalog matching and distributor lookup.

ESD Suppressor Diode Diode Array Uni-Dir 3V 6-Pin UDFN T/R Product overview: ESDALC6V1-5T6 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDALC6V1-5T6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - ESDALC6V1-5T6 - 1037138-ESDALC6V1-5T6 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - ESDALC6V1-5T6
1037138-ESDALC6V1-5T6
TVS - TVS - Diodes - ESDALC6V1-5T6 1037138-ESDALC6V1-5T6
Manufacturer: STMicroelectronics Win Source Part Number: 1037138-ESDALC6V1-5T 6 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 5 Categories: Circuit Protection Status: Active Case / Package: 6-Micro DFN (1x1) STAND-OFF Voltage (Vwm): 3V Minimum Breakdown Voltage: 6.1V Power Dissipation - Pd: 25W Alternative Parts (Cross-Reference): TPD5E003DPFR; PACDN009MR; ESDALC6V1-5P6; Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1037138-ESDALC6V1-5T6
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 5
Categories: Circuit Protection
Status: Active
Case / Package: 6-Micro DFN (1x1)
STAND-OFF Voltage (Vwm): 3V
Minimum Breakdown Voltage: 6.1V
Power Dissipation - Pd: 25W
Alternative Parts (Cross-Reference): TPD5E003DPFR; PACDN009MR; ESDALC6V1-5P6;
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESDALC6V1-5T6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESDALC6V1-5T6
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESDALC6V1-5T6
TVS DIODE 3VWM 6MICRO DFN

TVS DIODE 3VWM 6MICRO DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-ESDALC6V1-5T6 1037138-ESDALC6V1-5T6 ESDALC6V1-5T6
Product Name 3V TVS Protection Diode TVS - TVS - Diodes - ESDALC6V1-5T6 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
RoHS Compliant RoHS
Package UDFN 6-Micro DFN (1x1) 6-Micro DFN (1x1)
Tj -55 C (-67 F)
Unlock Full Specs
to access all available technical data