The Transil Single Unidirectional ESD ST0201, specifically the ESDALC6V1-1U2 part number, is designed for ESD protection in sensitive electronic applications. It features a breakdown voltage of 6.1 V minimum and is capable of withstanding multiple ESD strikes. The device has a low capacitance of 12 pF typical at 0 V, which is beneficial for high-speed data lines, and exhibits low leakage current. This unidirectional device is housed in a compact 0201 SMD package, occupying a minimal PCB area of 0.18 mm², making it suitable for high-density circuit boards. It complies with IEC 61000-4-2 level 4 standards, ensuring a high level of ESD protection. The maximum peak pulse power dissipation is rated at 20 W, with a peak pulse current of 2 A. The operating temperature range is from -40 °C to +125 °C, and it is RoHS compliant. Applications include portable multimedia players, notebooks, digital cameras, communication systems, and cellular phone handsets, where transient overvoltage protection is critical.
TVS Diode, 6.1V, 12pF, 2A, 0201 SMD, Unidirectional Product overview: ESDALC6V1-1U2 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 6.1V, 12pF, 2A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 6.1V, 12pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDALC6V1-1U2 can be used for catalog matching and distributor lookup.
Clamp Ipp Tvs Diode Surface Mount ST0201
Clamp Ipp Tvs Diode Surface Mount ST0201
Clamp Ipp Tvs Diode Surface Mount ST0201
TVS DIODE 3VWM ST0201
20W 6.1V 6.1V 3V 0201 Electrostatic and Surge Protection (TVS/ESD) ROHS
TRANSIL SINGLE UNIDIRECTIONAL ESD ST0201; Clamping Voltage Vc Max:-; Diode Case Style:SMD; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:20W; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 144-ESDALC6V1-1U2 | 497-8752-2-ND | ESDALC6V1-1U2 | ESDALC6V1-1U2 | ESDALC6V1-1U2 | 32R9998 |
| Product Name | SMD 6.1V 12pF 2A TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | TVS Diodes | Transil Single Unidirectional Esd St0201; Clamping Voltage Vc Max Stmicroelectronics |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Package | Tape and Reel | 0201 (0603 Metric) | ST0201 | 0201 (0603 Metric) | ||
| Peak Pulse Power | 20 watts | 20 watts | 20 watts | 20 watts | 20 watts |