STMicroelectronics, Inc. 100W TVS Protection Diode ESDALC6V1-1BT2

Description
100W, BIDIRECTIONAL, SILICON, TVS DIODE, ROHS COMPLIANT PACKAGE-2 Product overview: ESDALC6V1-1BT2 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 100W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 100W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDALC6V1-1BT2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100W, BIDIRECTIONAL, SILICON, TVS DIODE, ROHS COMPLIANT PACKAGE-2 Product overview: ESDALC6V1-1BT2 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 100W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 100W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDALC6V1-1BT2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100W TVS Protection Diode - 144-ESDALC6V1-1BT2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100W TVS Protection Diode
144-ESDALC6V1-1BT2
100W TVS Protection Diode 144-ESDALC6V1-1BT2
100W, BIDIRECTIONAL, SILICON, TVS DIODE, ROHS COMPLIANT PACKAGE-2 Product overview: ESDALC6V1-1BT2 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 100W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 100W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDALC6V1-1BT2 can be used for catalog matching and distributor lookup.

100W, BIDIRECTIONAL, SILICON, TVS DIODE, ROHS COMPLIANT PACKAGE-2 Product overview: ESDALC6V1-1BT2 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 100W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 100W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDALC6V1-1BT2 can be used for catalog matching and distributor lookup.

Supplier's Site
TVS - TVS - Diodes - ESDALC6V1-1BT2 - 1037137-ESDALC6V1-1BT2 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - ESDALC6V1-1BT2
1037137-ESDALC6V1-1BT2
TVS - TVS - Diodes - ESDALC6V1-1BT2 1037137-ESDALC6V1-1BT2
Manufacturer: STMicroelectronics Win Source Part Number: 1037137-ESDALC6V1-1B T2 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOD-882 STAND-OFF Voltage (Vwm): 3V Minimum Breakdown Voltage: 6.1V Power Dissipation - Pd: 100W Alternative Parts (Cross-Reference): ACPDQC3V3T-HF; VCUG040030H1RP; ESDALC6V1-1BM2; ESDALC6V1-1BT2; Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1037137-ESDALC6V1-1BT2
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOD-882
STAND-OFF Voltage (Vwm): 3V
Minimum Breakdown Voltage: 6.1V
Power Dissipation - Pd: 100W
Alternative Parts (Cross-Reference): ACPDQC3V3T-HF; VCUG040030H1RP; ESDALC6V1-1BM2; ESDALC6V1-1BT2;
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESDALC6V1-1BT2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESDALC6V1-1BT2
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESDALC6V1-1BT2
TVS DIODE 3VWM SOD882

TVS DIODE 3VWM SOD882

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-ESDALC6V1-1BT2 1037137-ESDALC6V1-1BT2 ESDALC6V1-1BT2
Product Name 100W TVS Protection Diode TVS - TVS - Diodes - ESDALC6V1-1BT2 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
RoHS Compliant RoHS
Package Tape and Reel SOD-882 SOD-882T
Peak Pulse Power 100 watts 100 watts
Unlock Full Specs
to access all available technical data