STMicroelectronics, Inc. SMD 8V 30pF 150W TVS Protection Diode ESDALC5-1BM2

Description
Bidirectional TVS Diode, 8V Breakdown, 30pF, 150W, SMD Product overview: ESDALC5-1BM2 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 8V, 30pF, 150W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 8V, 30pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDALC5-1BM2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Bidirectional TVS Diode, 8V Breakdown, 30pF, 150W, SMD Product overview: ESDALC5-1BM2 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 8V, 30pF, 150W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 8V, 30pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDALC5-1BM2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 8V 30pF 150W TVS Protection Diode - 144-ESDALC5-1BM2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8V 30pF 150W TVS Protection Diode
144-ESDALC5-1BM2
SMD 8V 30pF 150W TVS Protection Diode 144-ESDALC5-1BM2
Bidirectional TVS Diode, 8V Breakdown, 30pF, 150W, SMD Product overview: ESDALC5-1BM2 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 8V, 30pF, 150W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 8V, 30pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDALC5-1BM2 can be used for catalog matching and distributor lookup.

Bidirectional TVS Diode, 8V Breakdown, 30pF, 150W, SMD Product overview: ESDALC5-1BM2 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 8V, 30pF, 150W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 8V, 30pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDALC5-1BM2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 497-10981-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-10981-1-ND
TVS Diodes 497-10981-1-ND
Clamp Ipp Tvs Diode Surface Mount SOD-882

Clamp Ipp Tvs Diode Surface Mount SOD-882

Buy Now Datasheet
TVS Diodes - 497-10981-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-10981-6-ND
TVS Diodes 497-10981-6-ND
Clamp Ipp Tvs Diode Surface Mount SOD-882

Clamp Ipp Tvs Diode Surface Mount SOD-882

Buy Now Datasheet
TVS Diodes - 497-10981-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-10981-2-ND
TVS Diodes 497-10981-2-ND
Clamp Ipp Tvs Diode Surface Mount SOD-882

Clamp Ipp Tvs Diode Surface Mount SOD-882

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESDALC5-1BM2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESDALC5-1BM2
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESDALC5-1BM2
TVS DIODE 5VWM SOD882

TVS DIODE 5VWM SOD882

Supplier's Site
TVS DIODE 5V SOD882 - 761-ESDALC5-1BM2 - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 5V SOD882
761-ESDALC5-1BM2
TVS DIODE 5V SOD882 761-ESDALC5-1BM2
TVS DIODE 5V SOD882

TVS DIODE 5V SOD882

Supplier's Site
TVS Diodes ESDALC5-1BM2
TVS DIODE 5VWM SOD882

TVS DIODE 5VWM SOD882

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-ESDALC5-1BM2 497-10981-1-ND ESDALC5-1BM2 761-ESDALC5-1BM2 ESDALC5-1BM2
Product Name SMD 8V 30pF 150W TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS DIODE 5V SOD882 TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel SOD-882 SOD-882 SOD-882 SOD-882
Peak Pulse Power 150 watts 150 watts 150 watts 150 watts 150 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data