Clamp Ipp Tvs Diode Surface Mount 0201
Clamp Ipp Tvs Diode Surface Mount 0201
Clamp Ipp Tvs Diode Surface Mount 0201
Low clamping and low capacitance bidirectional single line ESD protection Product overview: ESDALC5-1BF4 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDALC5-1BF4 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1037136-ESDALC5-1BF4
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 10pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 0201
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 5.8V
Power Dissipation - Pd: 28W
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
TVS DIODE 5VWM 0201
ESD PROTECTION DIODE, 0201-2; Clamping Voltage Vc Max:-; Diode Case Style:0201; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-14819-1-ND | 144-ESDALC5-1BF4 | 1037136-ESDALC5-1BF4 | 2396267 | ESDALC5-1BF4 | 07AH6559 | ESDALC5-1BF4 |
| Product Name | TVS Diodes | TVS Protection Diode | TVS - TVS - Diodes - ESDALC5-1BF4 | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Esd Protection Diode, 0201-2; Clamping Voltage Vc Max Stmicroelectronics | TVS Diodes |
| Configuration | Single | Single | |||||
| Package | 0201 (0603 Metric) | 0201 | 0201 | 0201 | 0201 (0603 Metric) | ||
| Peak Pulse Power | 28 watts | 28 watts | 28 watts | ||||
| VBR | 5.8 volts | 5.8 volts | 5.8 volts | 5.8 volts | |||
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |