The ESDALC20-1BF4 is a bidirectional single line ESD protection diode designed for transient overvoltage protection in ESD-sensitive applications. It features a low clamping voltage with a maximum of 37V under specified conditions and a low capacitance of 10.5 pF, making it suitable for high-speed data lines. The device is compliant with IEC 61000-4-2 standards, providing protection against ±30 kV air discharge and ±20 kV contact discharge. It operates within a temperature range of -40 to 150 °C and has a low leakage current of less than 1 nA. The compact 0201 package minimizes PCB area, making it ideal for space-constrained designs in devices such as smartphones, tablets, and portable multimedia devices.
37V Clamp 2.4A (8/20µs) Ipp Tvs Diode Surface Mount 0201
37V Clamp 2.4A (8/20µs) Ipp Tvs Diode Surface Mount 0201
37V Clamp 2.4A (8/20µs) Ipp Tvs Diode Surface Mount 0201
Low clamping, low capacitance bidirectional single line ESD protection Product overview: ESDALC20-1BF4 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDALC20-1BF4 can be used for catalog matching and distributor lookup.
TVS DIODE 20VWM 37VC 0201
DIODE, ESD PROTECTION, 10.5PF; Clamping Voltage Vc Max:-; Diode Case Style:0201; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:ESDAL Series; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 497-16429-2-ND | 144-ESDALC20-1BF4 | ESDALC20-1BF4 | 82Y6613 |
| Product Name | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Esd Protection, 10.5Pf; Clamping Voltage Vc Max Stmicroelectronics |
| Configuration | Single | Single | ||
| Package | 0201 (0603 Metric) | 0201 | ||
| Peak Pulse Power | 90 watts | 90 watts | ||
| VC | 37 volts | 37 volts |