Clamp Ipp Tvs Diode Surface Mount ST0201
Clamp Ipp Tvs Diode Surface Mount ST0201
TVS Diode 3V, 14.2V, 6pF, 1Ch, 0201 SMT Product overview: ESDALC14V2-1U2 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3V, 14.2V, 6pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3V, 14.2V, 6pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDALC14V2-1U2 can be used for catalog matching and distributor lookup.
TVS DIODE 3VWM ST0201
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-9059-2-ND | 144-ESDALC14V2-1U2 | ESDALC14V2-1U2 |
| Product Name | TVS Diodes | 3V 14.2V 6pF TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |
| Package | 0201 (0603 Metric) | Tape and Reel | ST0201 |
| Peak Pulse Power | 30 watts | 30 watts | 30 watts |