18V (Typ) Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 0201
18V (Typ) Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 0201
18V (Typ) Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 0201
Low clamping and low capacitance bidirectional single line ESD protection Product overview: ESDALC14-1BF4 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDALC14-1BF4 can be used for catalog matching and distributor lookup.
TVS DIODE 5VWM 18VC 0201
TVS DIODE 5VWM 18VC 0201
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-14818-6-ND | 144-ESDALC14-1BF4 | ESDALC14-1BF4 | ESDALC14-1BF4 |
| Product Name | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | ||
| Package | 0201 (0603 Metric) | 0201 | 0201 (0603 Metric) | |
| Peak Pulse Power | 100 watts | 100 watts | 100 watts | |
| VC | 18 volts | 18 volts | 18 volts |