12V TVS Diode, 1A, 50W, 18pF, Unidirectional, SMT Product overview: ESDALC12-1T2 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V, 1A, 50W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, 1A, 50W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDALC12-1T2 can be used for catalog matching and distributor lookup.
20V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882
20V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882
20V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882
TVS DIODE 10VWM 20VC SOD882
TVS DIODE 10VWM 20VC SOD882
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-ESDALC12-1T2 | 497-10720-6-ND | ESDALC12-1T2 | ESDALC12-1T2 |
| Product Name | 12V 1A 50W TVS Protection Diode | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape and Reel | SOD-882 | SOD-882 | SOD-882T |
| Peak Pulse Power | 50 watts | 50 watts | 50 watts | 50 watts |
| Tj | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |