14.5V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882T
14.5V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882T
14.5V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882T
TVS DIODE 7.9VWM 14.5VC SOD882T
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 2108754 | 2108755P | 497-ESDA9P25-1T2CT-ND | ESDA9P25-1T2 |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | ||
| Package | Sod882t | SOD-882T | SOD-882 | SOD-882T |
| Pin Count | 2 | 2 | ||
| Direction | Unidirectional | |||
| Configuration | Single |