STMicroelectronics, Inc. SMD 8.2V 500W 430pF TVS Protection Diode ESDA8V2-1MX2

Description
TVS Diode 8.2V Unidirectional 500W 430pF SMD Product overview: ESDA8V2-1MX2 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 8.2V, 500W, 430pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 8.2V, 500W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA8V2-1MX2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode 8.2V Unidirectional 500W 430pF SMD Product overview: ESDA8V2-1MX2 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 8.2V, 500W, 430pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 8.2V, 500W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA8V2-1MX2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 8.2V 500W 430pF TVS Protection Diode - 144-ESDA8V2-1MX2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8.2V 500W 430pF TVS Protection Diode
144-ESDA8V2-1MX2
SMD 8.2V 500W 430pF TVS Protection Diode 144-ESDA8V2-1MX2
TVS Diode 8.2V Unidirectional 500W 430pF SMD Product overview: ESDA8V2-1MX2 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 8.2V, 500W, 430pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 8.2V, 500W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA8V2-1MX2 can be used for catalog matching and distributor lookup.

TVS Diode 8.2V Unidirectional 500W 430pF SMD Product overview: ESDA8V2-1MX2 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 8.2V, 500W, 430pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 8.2V, 500W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA8V2-1MX2 can be used for catalog matching and distributor lookup.

Supplier's Site
TVS - TVS - Diodes - ESDA8V2-1MX2 - 1037135-ESDA8V2-1MX2 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - ESDA8V2-1MX2
1037135-ESDA8V2-1MX2
TVS - TVS - Diodes - ESDA8V2-1MX2 1037135-ESDA8V2-1MX2
Manufacturer: STMicroelectronics Win Source Part Number: 1037135-ESDA8V2-1MX2 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 350pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 2-μQFN (1.45x1.0) STAND-OFF Voltage (Vwm): 5V Minimum Breakdown Voltage: 8.2V Max Clamping Voltage: 18.5V Peak Pulse Current(Ippm): 27A (8/20μs) Power Dissipation - Pd: 500W Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1037135-ESDA8V2-1MX2
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 350pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 2-μQFN (1.45x1.0)
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 8.2V
Max Clamping Voltage: 18.5V
Peak Pulse Current(Ippm): 27A (8/20μs)
Power Dissipation - Pd: 500W
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESDA8V2-1MX2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESDA8V2-1MX2
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESDA8V2-1MX2
TVS DIODE 5VWM 18.5VC 2UQFN

TVS DIODE 5VWM 18.5VC 2UQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-ESDA8V2-1MX2 1037135-ESDA8V2-1MX2 ESDA8V2-1MX2
Product Name SMD 8.2V 500W 430pF TVS Protection Diode TVS - TVS - Diodes - ESDA8V2-1MX2 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
RoHS Compliant RoHS
Package Tape and Reel 2-μQFN (1.45x1.0) 2-uQFN (1.45x1.0)
Peak Pulse Power 500 watts 500 watts
Tj -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data