STMicroelectronics, Inc. TVS - TVS - Diodes - ESDA8V2-1J ESDA8V2-1J

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1037134-ESDA8V2-1J Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 210pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOD-323 STAND-OFF Voltage (Vwm): 5V Minimum Breakdown Voltage: 8.2V Max Clamping Voltage: 20V Peak Pulse Current(Ippm): 25A (8/20μs) Power Dissipation - Pd: 500W Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1037134-ESDA8V2-1J Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 210pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOD-323 STAND-OFF Voltage (Vwm): 5V Minimum Breakdown Voltage: 8.2V Max Clamping Voltage: 20V Peak Pulse Current(Ippm): 25A (8/20μs) Power Dissipation - Pd: 500W Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - ESDA8V2-1J - 1037134-ESDA8V2-1J - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - ESDA8V2-1J
1037134-ESDA8V2-1J
TVS - TVS - Diodes - ESDA8V2-1J 1037134-ESDA8V2-1J
Manufacturer: STMicroelectronics Win Source Part Number: 1037134-ESDA8V2-1J Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 210pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOD-323 STAND-OFF Voltage (Vwm): 5V Minimum Breakdown Voltage: 8.2V Max Clamping Voltage: 20V Peak Pulse Current(Ippm): 25A (8/20μs) Power Dissipation - Pd: 500W Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1037134-ESDA8V2-1J
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 210pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOD-323
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 8.2V
Max Clamping Voltage: 20V
Peak Pulse Current(Ippm): 25A (8/20μs)
Power Dissipation - Pd: 500W
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Diodes - 497-10893-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-10893-2-ND
TVS Diodes 497-10893-2-ND
20V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

20V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - 497-10893-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-10893-6-ND
TVS Diodes 497-10893-6-ND
20V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

20V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - 497-10893-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-10893-1-ND
TVS Diodes 497-10893-1-ND
20V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

20V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
8.2V 500W 25A TVS Protection Diode - 144-ESDA8V2-1J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8.2V 500W 25A TVS Protection Diode
144-ESDA8V2-1J
8.2V 500W 25A TVS Protection Diode 144-ESDA8V2-1J
TVS Diode 8.2V Unidirectional 500W 25A 250pF SMT Product overview: ESDA8V2-1J from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 8.2V, 500W, 25A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 8.2V, 500W, 25A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA8V2-1J can be used for catalog matching and distributor lookup.

TVS Diode 8.2V Unidirectional 500W 25A 250pF SMT Product overview: ESDA8V2-1J from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 8.2V, 500W, 25A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 8.2V, 500W, 25A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA8V2-1J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 9172719P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
9172719P
TVS Diodes 9172719P
EOS and ESD Transil Protection SOD-323

EOS and ESD Transil Protection SOD-323

Supplier's Site
TVS Diodes - 9172719 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
9172719
TVS Diodes 9172719
EOS and ESD Transil Protection SOD-323

EOS and ESD Transil Protection SOD-323

Supplier's Site
TVS Diodes - 1459745 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1459745
TVS Diodes 1459745
EOS and ESD Transil Protection SOD-323

EOS and ESD Transil Protection SOD-323

Supplier's Site
TVS Diodes - ESDA8V2-1J - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
ESDA8V2-1J
TVS Diodes ESDA8V2-1J
TVS DIODE 5VWM 20VC SOD323

TVS DIODE 5VWM 20VC SOD323

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - ESDA8V2-1J - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
ESDA8V2-1J
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) ESDA8V2-1J
25A@(8/20us) 20V 500W 8.2V 5V SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS

25A@(8/20us) 20V 500W 8.2V 5V SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESDA8V2-1J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESDA8V2-1J
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESDA8V2-1J
TVS DIODE 5VWM 20VC SOD323

TVS DIODE 5VWM 20VC SOD323

Supplier's Site
Esd Protection Diode, 5V, 500W, Sod-323; Clamping Voltage Vc Max Stmicroelectronics - 33X1333 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Diode, 5V, 500W, Sod-323; Clamping Voltage Vc Max Stmicroelectronics
33X1333
Esd Protection Diode, 5V, 500W, Sod-323; Clamping Voltage Vc Max Stmicroelectronics 33X1333
ESD PROTECTION DIODE, 5V, 500W, SOD-323; Clamping Voltage Vc Max:20V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:500W; Product Range:ESDA8 Series; Automotive Qualification Standard:- RoHS Compliant: Yes

ESD PROTECTION DIODE, 5V, 500W, SOD-323; Clamping Voltage Vc Max:20V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:500W; Product Range:ESDA8 Series; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 1037134-ESDA8V2-1J 497-10893-2-ND 144-ESDA8V2-1J 9172719P 9172719 ESDA8V2-1J ESDA8V2-1J ESDA8V2-1J 33X1333
Product Name TVS - TVS - Diodes - ESDA8V2-1J TVS Diodes 8.2V 500W 25A TVS Protection Diode TVS Diodes TVS Diodes TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Esd Protection Diode, 5V, 500W, Sod-323; Clamping Voltage Vc Max Stmicroelectronics
Package SOD-323; SOD-323 SOD-323; SC-76, SOD-323 Tape and Reel SOD-323; SOD-323 SOD-323; Sod-323 SC-76; SOD-323; SC-76, SOD-323 SOD-323 SOD-323; SOD-323
VWM 5 volts
IPPM 25 amps 25 amps
VC 20 volts 20 volts 20 volts 20 volts 20 volts
VBR 8.2 volts 8.2 volts 8.2 volts 8.2 volts 8.2 volts
Unlock Full Specs
to access all available technical data