STMicroelectronics, Inc. TVS Diodes ESDA8P80-1U1M

Description
13.2V Clamp 80A (8/20µs) Ipp Tvs Diode Surface Mount 1610
Request a Quote Datasheet
Description
13.2V Clamp 80A (8/20µs) Ipp Tvs Diode Surface Mount 1610
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 497-ESDA8P80-1U1MTR-ND - DigiKey
Thief River Falls, MN, United States
13.2V Clamp 80A (8/20µs) Ipp Tvs Diode Surface Mount 1610

13.2V Clamp 80A (8/20µs) Ipp Tvs Diode Surface Mount 1610

Buy Now Datasheet
TVS Diodes - 497-ESDA8P80-1U1MCT-ND - DigiKey
Thief River Falls, MN, United States
13.2V Clamp 80A (8/20µs) Ipp Tvs Diode Surface Mount 1610

13.2V Clamp 80A (8/20µs) Ipp Tvs Diode Surface Mount 1610

Buy Now Datasheet
TVS Diodes - 497-ESDA8P80-1U1MDKR-ND - DigiKey
Thief River Falls, MN, United States
13.2V Clamp 80A (8/20µs) Ipp Tvs Diode Surface Mount 1610

13.2V Clamp 80A (8/20µs) Ipp Tvs Diode Surface Mount 1610

Buy Now Datasheet
TVS Protection Diode - 144-ESDA8P80-1U1M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-ESDA8P80-1U1M
TVS Protection Diode 144-ESDA8P80-1U1M
High-power transient voltage supressor (TVS) Product overview: ESDA8P80-1U1M from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA8P80-1U1M can be used for catalog matching and distributor lookup.

High-power transient voltage supressor (TVS) Product overview: ESDA8P80-1U1M from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA8P80-1U1M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - ESDA8P80-1U1M - 918702-ESDA8P80-1U1M - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - ESDA8P80-1U1M
918702-ESDA8P80-1U1M
TVS - TVS - Diodes - ESDA8P80-1U1M 918702-ESDA8P80-1U1M
Manufacturer: STMicroelectronics Win Source Part Number: 918702-ESDA8P80-1U1M Series: ESDA Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 13.2V Clamp 80A (8/20µs) Ipp Tvs Diode Surface Mount 1610 Package: 2-UDFN Package: Reel - TR Mounting: Surface Mount Family Name: ESDA8 Categories: Circuit Protection Case / Package: 1610 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: -497-16914-1, ESDA8P80-1U1M-ND, -497-16914-2, 497-16914-1, 497-16914-2, -497-16914-6, 497-16914-6

Manufacturer: STMicroelectronics
Win Source Part Number: 918702-ESDA8P80-1U1M
Series: ESDA
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 13.2V Clamp 80A (8/20µs) Ipp Tvs Diode Surface Mount 1610
Package: 2-UDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: ESDA8
Categories: Circuit Protection
Case / Package: 1610
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: -497-16914-1, ESDA8P80-1U1M-ND, -497-16914-2, 497-16914-1, 497-16914-2, -497-16914-6, 497-16914-6

Buy Now Datasheet
TVS Diodes - 1639781 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1639781
TVS Diodes 1639781
Trans.Voltage Suppressor 6.3V 1100W 1610

Trans.Voltage Suppressor 6.3V 1100W 1610

Supplier's Site
TVS Diodes - 1639781P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1639781P
TVS Diodes 1639781P
Trans.Voltage Suppressor 6.3V 1100W 1610

Trans.Voltage Suppressor 6.3V 1100W 1610

Supplier's Site
TVS Diodes - 1637317 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1637317
TVS Diodes 1637317
Trans.Voltage Suppressor 6.3V 1100W 1610

Trans.Voltage Suppressor 6.3V 1100W 1610

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESDA8P80-1U1M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESDA8P80-1U1M
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESDA8P80-1U1M
TVS DIODE 6.3VWM 13.2VC 1610

TVS DIODE 6.3VWM 13.2VC 1610

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
ESDA8P80-1U1M
TVS Diodes / ESD Suppressors ESDA8P80-1U1M
TVS Diodes / ESD Suppressors High-power transient voltage supressor (TVS)

TVS Diodes / ESD Suppressors High-power transient voltage supressor (TVS)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 497-ESDA8P80-1U1MTR-ND 144-ESDA8P80-1U1M 918702-ESDA8P80-1U1M 1639781 1639781P ESDA8P80-1U1M ESDA8P80-1U1M
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - ESDA8P80-1U1M TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors
Configuration Single Single
Package 2-UDFN 1610 Qfn QFN 1610 QFN-2
Peak Pulse Power 1100 watts 1100 watts
VC 13.2 volts 13.2 volts
VBR 6.9 volts 6.9 volts
Unlock Full Specs
to access all available technical data