STMicroelectronics, Inc. TVS Diodes ESDA8P30-1T2

Description
12V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882T
Request a Quote Datasheet
Description
12V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 497-18041-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-18041-2-ND
TVS Diodes 497-18041-2-ND
12V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882T

12V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882T

Buy Now Datasheet
TVS Diodes - 497-18041-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-18041-1-ND
TVS Diodes 497-18041-1-ND
12V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882T

12V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882T

Buy Now Datasheet
TVS Diodes - 497-18041-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-18041-6-ND
TVS Diodes 497-18041-6-ND
12V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882T

12V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882T

Buy Now Datasheet
TVS - TVS - Diodes - ESDA8P30-1T2 - 918701-ESDA8P30-1T2 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - ESDA8P30-1T2
918701-ESDA8P30-1T2
TVS - TVS - Diodes - ESDA8P30-1T2 918701-ESDA8P30-1T2
Manufacturer: STMicroelectronics Win Source Part Number: 918701-ESDA8P30-1T2 Series: ESDA Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 12V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882T Package: SOD-882 Package: Reel - TR Mounting: Surface Mount Family Name: ESDA8 Categories: Circuit Protection Case / Package: SOD-882T ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 12000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 497-18041-6, 497-18041-2, 497-18041-1

Manufacturer: STMicroelectronics
Win Source Part Number: 918701-ESDA8P30-1T2
Series: ESDA
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 12V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882T
Package: SOD-882
Package: Reel - TR
Mounting: Surface Mount
Family Name: ESDA8
Categories: Circuit Protection
Case / Package: SOD-882T
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 12000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-18041-6, 497-18041-2, 497-18041-1

Buy Now Datasheet
TVS Protection Diode - 144-ESDA8P30-1T2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-ESDA8P30-1T2
TVS Protection Diode 144-ESDA8P30-1T2
Small Transient Voltage Suppressor Product overview: ESDA8P30-1T2 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA8P30-1T2 can be used for catalog matching and distributor lookup.

Small Transient Voltage Suppressor Product overview: ESDA8P30-1T2 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA8P30-1T2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes ESDA8P30-1T2
TVS DIODE 6.3VWM 12VC SOD882T

TVS DIODE 6.3VWM 12VC SOD882T

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESDA8P30-1T2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESDA8P30-1T2
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESDA8P30-1T2
TVS DIODE 6.3VWM 12VC SOD882T

TVS DIODE 6.3VWM 12VC SOD882T

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 497-18041-2-ND 918701-ESDA8P30-1T2 144-ESDA8P30-1T2 ESDA8P30-1T2 ESDA8P30-1T2
Product Name TVS Diodes TVS - TVS - Diodes - ESDA8P30-1T2 TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SOD-882 SOD-882T SOD-882 SOD-882T
Peak Pulse Power 300 watts 300 watts 300 watts
VC 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data