STMicroelectronics, Inc. TVS Diodes ESDA7P60-1U1M

Description
11.6V Clamp 60A (8/20µs) Ipp Tvs Diode Surface Mount 1610
Request a Quote Datasheet
Description
11.6V Clamp 60A (8/20µs) Ipp Tvs Diode Surface Mount 1610
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 497-16253-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-16253-2-ND
TVS Diodes 497-16253-2-ND
11.6V Clamp 60A (8/20µs) Ipp Tvs Diode Surface Mount 1610

11.6V Clamp 60A (8/20µs) Ipp Tvs Diode Surface Mount 1610

Buy Now Datasheet
TVS Diodes - 497-16253-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-16253-6-ND
TVS Diodes 497-16253-6-ND
11.6V Clamp 60A (8/20µs) Ipp Tvs Diode Surface Mount 1610

11.6V Clamp 60A (8/20µs) Ipp Tvs Diode Surface Mount 1610

Buy Now Datasheet
TVS Diodes - 497-16253-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-16253-1-ND
TVS Diodes 497-16253-1-ND
11.6V Clamp 60A (8/20µs) Ipp Tvs Diode Surface Mount 1610

11.6V Clamp 60A (8/20µs) Ipp Tvs Diode Surface Mount 1610

Buy Now Datasheet
TVS - TVS - Diodes - ESDA7P60-1U1M - 1037133-ESDA7P60-1U1M - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - ESDA7P60-1U1M
1037133-ESDA7P60-1U1M
TVS - TVS - Diodes - ESDA7P60-1U1M 1037133-ESDA7P60-1U1M
Manufacturer: STMicroelectronics Win Source Part Number: 1037133-ESDA7P60-1U1 M Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 1610 STAND-OFF Voltage (Vwm): 5V Minimum Breakdown Voltage: 6.4V Max Clamping Voltage: 11.6V Peak Pulse Current(Ippm): 60A (8/20μs) Power Dissipation - Pd: 700W Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1037133-ESDA7P60-1U1M
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 1610
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 6.4V
Max Clamping Voltage: 11.6V
Peak Pulse Current(Ippm): 60A (8/20μs)
Power Dissipation - Pd: 700W
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
700W 6.8V TVS Protection Diode - 144-ESDA7P60-1U1M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
700W 6.8V TVS Protection Diode
144-ESDA7P60-1U1M
700W 6.8V TVS Protection Diode 144-ESDA7P60-1U1M
UNIDIRECTIONAL TVS Diode, 700W, 6.8V Breakdown, SILICON Product overview: ESDA7P60-1U1M from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 700W, 6.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 700W, 6.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA7P60-1U1M can be used for catalog matching and distributor lookup.

UNIDIRECTIONAL TVS Diode, 700W, 6.8V Breakdown, SILICON Product overview: ESDA7P60-1U1M from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 700W, 6.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 700W, 6.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA7P60-1U1M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes ESDA7P60-1U1M
TVS DIODE 5VWM 11.6VC 1610

TVS DIODE 5VWM 11.6VC 1610

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - ESDA7P60-1U1M - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
ESDA7P60-1U1M
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) ESDA7P60-1U1M
60A@(8/20us) 700W 11.6V 6.4V 5V 1610 Electrostatic and Surge Protection (TVS/ESD) ROHS

60A@(8/20us) 700W 11.6V 6.4V 5V 1610 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESDA7P60-1U1M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESDA7P60-1U1M
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESDA7P60-1U1M
TVS DIODE 5VWM 11.6VC 1610

TVS DIODE 5VWM 11.6VC 1610

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 497-16253-2-ND 1037133-ESDA7P60-1U1M 144-ESDA7P60-1U1M ESDA7P60-1U1M ESDA7P60-1U1M ESDA7P60-1U1M
Product Name TVS Diodes TVS - TVS - Diodes - ESDA7P60-1U1M 700W 6.8V TVS Protection Diode TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package 2-UDFN 1610 2-UDFN 1610
Peak Pulse Power 700 watts 700 watts 700 watts 700 watts
VC 11.6 volts 11.6 volts 11.6 volts 11.6 volts 11.6 volts
VBR 6.4 volts 6.4 volts 6.4 volts 6.4 volts 6.4 volts
Unlock Full Specs
to access all available technical data