STMicroelectronics, Inc. TVS - TVS - Diodes - ESDA7P120-1U1M ESDA7P120-1U1M

Description
Manufacturer: STMicroelectronics Win Source Part Number: 850903-ESDA7P120-1U1 M Series: ESDA Features: Clamp Ipp Tvs Diode Package: Reel - TR Family Name: ESDA7 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 497-17159-6, 497-17159-1, 497-17159-2
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 850903-ESDA7P120-1U1 M Series: ESDA Features: Clamp Ipp Tvs Diode Package: Reel - TR Family Name: ESDA7 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 497-17159-6, 497-17159-1, 497-17159-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - ESDA7P120-1U1M - 850903-ESDA7P120-1U1M - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - ESDA7P120-1U1M
850903-ESDA7P120-1U1M
TVS - TVS - Diodes - ESDA7P120-1U1M 850903-ESDA7P120-1U1M
Manufacturer: STMicroelectronics Win Source Part Number: 850903-ESDA7P120-1U1 M Series: ESDA Features: Clamp Ipp Tvs Diode Package: Reel - TR Family Name: ESDA7 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 497-17159-6, 497-17159-1, 497-17159-2

Manufacturer: STMicroelectronics
Win Source Part Number: 850903-ESDA7P120-1U1M
Series: ESDA
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Family Name: ESDA7
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-17159-6, 497-17159-1, 497-17159-2

Buy Now Datasheet
Zener Diodes - 1907605P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1907605P
Zener Diodes 1907605P
STMicroelectronics, ESDA7P120-1U1M

STMicroelectronics, ESDA7P120-1U1M

Supplier's Site
Zener Diodes - 1906750 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1906750
Zener Diodes 1906750
STMicroelectronics, ESDA7P120-1U1M

STMicroelectronics, ESDA7P120-1U1M

Supplier's Site
Zener Diodes - 1907605 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1907605
Zener Diodes 1907605
STMicroelectronics, ESDA7P120-1U1M

STMicroelectronics, ESDA7P120-1U1M

Supplier's Site
TVS Diodes - 497-17159-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-17159-1-ND
TVS Diodes 497-17159-1-ND
11.5V Clamp 120A (8/20µs) Ipp Tvs Diode Surface Mount 1610

11.5V Clamp 120A (8/20µs) Ipp Tvs Diode Surface Mount 1610

Buy Now Datasheet
TVS Diodes - 497-17159-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-17159-2-ND
TVS Diodes 497-17159-2-ND
11.5V Clamp 120A (8/20µs) Ipp Tvs Diode Surface Mount 1610

11.5V Clamp 120A (8/20µs) Ipp Tvs Diode Surface Mount 1610

Buy Now Datasheet
TVS Diodes - 497-17159-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-17159-6-ND
TVS Diodes 497-17159-6-ND
11.5V Clamp 120A (8/20µs) Ipp Tvs Diode Surface Mount 1610

11.5V Clamp 120A (8/20µs) Ipp Tvs Diode Surface Mount 1610

Buy Now Datasheet
1400W 5.5V TVS Protection Diode - 144-ESDA7P120-1U1M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1400W 5.5V TVS Protection Diode
144-ESDA7P120-1U1M
1400W 5.5V TVS Protection Diode 144-ESDA7P120-1U1M
TVS Diode UNIDIRECTIONAL SILICON 1400W 5.5V Product overview: ESDA7P120-1U1M from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1400W, 5.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1400W, 5.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA7P120-1U1M can be used for catalog matching and distributor lookup.

TVS Diode UNIDIRECTIONAL SILICON 1400W 5.5V Product overview: ESDA7P120-1U1M from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1400W, 5.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1400W, 5.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA7P120-1U1M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESDA7P120-1U1M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESDA7P120-1U1M
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESDA7P120-1U1M
TVS DIODE 5.5VWM 11.5VC 1610

TVS DIODE 5.5VWM 11.5VC 1610

Supplier's Site
TVS Diodes ESDA7P120-1U1M
TVS DIODE 5.5VWM 11.5VC 1610

TVS DIODE 5.5VWM 11.5VC 1610

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
ESDA7P120-1U1M
TVS Diodes / ESD Suppressors ESDA7P120-1U1M
TVS Diodes / ESD Suppressors High-power transient voltage supressor (TVS)

TVS Diodes / ESD Suppressors High-power transient voltage supressor (TVS)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transient Voltage Suppressor Diodes (TVS) Zener Diodes Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 850903-ESDA7P120-1U1M 1907605P 1906750 497-17159-1-ND 144-ESDA7P120-1U1M ESDA7P120-1U1M ESDA7P120-1U1M ESDA7P120-1U1M
Product Name TVS - TVS - Diodes - ESDA7P120-1U1M Zener Diodes Zener Diodes TVS Diodes 1400W 5.5V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes TVS Diodes / ESD Suppressors
Package QFN Qfn 2-UDFN 1610 2-UDFN QFN 1610
Pin Count 2 2
RoHS Compliant RoHS RoHS
Configuration Single Single
Peak Pulse Power 1400 watts 1400 watts 1400 watts
Unlock Full Specs
to access all available technical data