STMicroelectronics, Inc. Esd Protection Diode, Qfn-2; Clamping Voltage Vc Max Stmicroelectronics ESDA7P120-1U1M

Description
ESD PROTECTION DIODE, QFN-2; Clamping Voltage Vc Max:11.5V; Diode Case Style:QFN; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes
Datasheet
Description
ESD PROTECTION DIODE, QFN-2; Clamping Voltage Vc Max:11.5V; Diode Case Style:QFN; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Esd Protection Diode, Qfn-2; Clamping Voltage Vc Max Stmicroelectronics - 07AH6562 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Diode, Qfn-2; Clamping Voltage Vc Max Stmicroelectronics
07AH6562
Esd Protection Diode, Qfn-2; Clamping Voltage Vc Max Stmicroelectronics 07AH6562
ESD PROTECTION DIODE, QFN-2; Clamping Voltage Vc Max:11.5V; Diode Case Style:QFN; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

ESD PROTECTION DIODE, QFN-2; Clamping Voltage Vc Max:11.5V; Diode Case Style:QFN; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 07AH6562
Product Name Esd Protection Diode, Qfn-2; Clamping Voltage Vc Max Stmicroelectronics
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 7031657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details
Extremely low capacitance bidirectional ESD protection - PESD3V3NW-SFYL - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOD962-2 SOD962-2
Standards and Certifications RoHS
View Details
Diode; Clamping Voltage Vc Max Infineon - 68R0508 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
View Details