Clamp Ipp Tvs Diode Surface Mount SOT-323-5
Clamp Ipp Tvs Diode Surface Mount SOT-323-5
Clamp Ipp Tvs Diode Surface Mount SOT-323-5
TRANSIL array for data protection Product overview: ESDA6V1W5 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA6V1W5 can be used for catalog matching and distributor lookup.
Unidirection 4-way ESD array ESDA6V1W5
Unidirection 4-way ESD array ESDA6V1W5
Unidirection 4-way ESD array ESDA6V1W5
TRANSIL ARRAY UNIDIRECTIONAL DATA PROTECTION SOT323-5; Clamping Voltage Vc Max:-; Diode Case Style:SOT-323; No. of Pins:5Pins; Operating Voltage:1.25V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
TVS DIODE 3VWM SOT323-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Diode Arrays | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-7228-2-ND | 144-ESDA6V1W5 | 250202 | 250202P | 33R0025 | ESDA6V1W5 | ESDA6V1W5 | 761-ESDA6V1W5 |
| Product Name | TVS Diodes | TVS Protection Diode | TVS Diodes | TVS Diodes | Transil Array Unidirectional Data Protection Sot323-5; Clamping Voltage Vc Max Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | TVS DIODE 3V SOT323-5 |
| Configuration | Single | Single | ||||||
| Package | SOT353; 5-TSSOP, SC-70-5, SOT-353 | Sot-323 (sc-70) | SOT323; SOT-323 | SOT323; SOT-323 | SOT323; SOT-323-5 | SOT353; 5-TSSOP, SC-70-5, SOT-353 | SOT353; 5-TSSOP, SC-70-5, SOT-353 | |
| Peak Pulse Power | 150 watts | 150 watts | 150 watts | 150 watts | ||||
| VBR | 6.1 volts | 6.1 volts | 6.1 volts | 6.1 volts | ||||
| Tj | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |