Manufacturer: STMicroelectronics
Win Source Part Number: 1037132-ESDA6V1SC6Y
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 4
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: SOT-23-6
STAND-OFF Voltage (Vwm): 5.2V
Minimum Breakdown Voltage: 6.1V
Max Clamping Voltage: 22V
Peak Pulse Current(Ippm): 18A (8/20μs)
Power Dissipation - Pd: 400W
Alternative Parts (Cross-Reference): PESD5V0L4UW; UESD64B; ESDA6V1SC6Y; ESDA5V3SC6;
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient
Automotive quad-line TVS for ESD protection Product overview: ESDA6V1SC6Y from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Quad, TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, Quad, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA6V1SC6Y can be used for catalog matching and distributor lookup.
19V Clamp 18A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
19V Clamp 18A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
19V Clamp 18A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
TVS DIODE 5.2VWM 19VC SOT23-6
ESD PROTECTION DIODE, SOT23-6; Clamping Voltage Vc Max:19V; Diode Case Style:SOT-23; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:Transil Series; Automotive Qualification Standard:AEC-Q101; SVHC:No RoHS Compliant: Yes
TVS DIODE 5.2VWM 19VC SOT23-6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1037132-ESDA6V1SC6Y | 144-ESDA6V1SC6Y | 497-13409-6-ND | ESDA6V1SC6Y | 23AH3175 | ESDA6V1SC6Y |
| Product Name | TVS - TVS - Diodes - ESDA6V1SC6Y | Automotive Quad TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Esd Protection Diode, Sot23-6; Clamping Voltage Vc Max Stmicroelectronics | TVS Diodes |
| Package | SOT23; SOT-23-6 | SOT23; SOT-23-6 | SOT23; SOT-23-6 | SOT23; SOT-23-6 | ||
| VWM | 5.2 volts | |||||
| IPPM | 18 amps | |||||
| VC | 22 volts | 19 volts | 19 volts | 19 volts | ||
| VBR | 6.1 volts | 6.1 volts | 6.1 volts | 6.1 volts |