STMicroelectronics, Inc. 6.1V 190pF SOT-23 TVS Protection Diode ESDA6V1SC6

Description
TVS Diode Uni-Dir 6.1V 190pF SOT-23 4-Ch Product overview: ESDA6V1SC6 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6.1V, 190pF, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6.1V, 190pF, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA6V1SC6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode Uni-Dir 6.1V 190pF SOT-23 4-Ch Product overview: ESDA6V1SC6 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6.1V, 190pF, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6.1V, 190pF, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA6V1SC6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6.1V 190pF SOT-23 TVS Protection Diode
144-ESDA6V1SC6
6.1V 190pF SOT-23 TVS Protection Diode 144-ESDA6V1SC6
TVS Diode Uni-Dir 6.1V 190pF SOT-23 4-Ch Product overview: ESDA6V1SC6 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6.1V, 190pF, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6.1V, 190pF, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA6V1SC6 can be used for catalog matching and distributor lookup.

TVS Diode Uni-Dir 6.1V 190pF SOT-23 4-Ch Product overview: ESDA6V1SC6 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6.1V, 190pF, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6.1V, 190pF, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA6V1SC6 can be used for catalog matching and distributor lookup.

Supplier's Site
TVS Diodes - 248704 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
248704
TVS Diodes 248704
Unidirection 4-way ESD array ESDA6V1SC6

Unidirection 4-way ESD array ESDA6V1SC6

Supplier's Site
TVS Diodes - 248704P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
248704P
TVS Diodes 248704P
Unidirection 4-way ESD array ESDA6V1SC6

Unidirection 4-way ESD array ESDA6V1SC6

Supplier's Site
TVS Diodes - 1026171 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1026171
TVS Diodes 1026171
Unidirection 4-way ESD array ESDA6V1SC6

Unidirection 4-way ESD array ESDA6V1SC6

Supplier's Site
TVS Diodes - 497-6637-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-6637-1-ND
TVS Diodes 497-6637-1-ND
Clamp Ipp Tvs Diode Surface Mount SOT-23-6

Clamp Ipp Tvs Diode Surface Mount SOT-23-6

Buy Now Datasheet
TVS Diodes - 497-6637-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-6637-2-ND
TVS Diodes 497-6637-2-ND
Clamp Ipp Tvs Diode Surface Mount SOT-23-6

Clamp Ipp Tvs Diode Surface Mount SOT-23-6

Buy Now Datasheet
TVS Diodes - 497-6637-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-6637-6-ND
TVS Diodes 497-6637-6-ND
Clamp Ipp Tvs Diode Surface Mount SOT-23-6

Clamp Ipp Tvs Diode Surface Mount SOT-23-6

Buy Now Datasheet
Tvs Diode Array, 400W, 6.1V, Sot-23; Clamping Voltage Vc Max Stmicroelectronics - 89K0535 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Array, 400W, 6.1V, Sot-23; Clamping Voltage Vc Max Stmicroelectronics
89K0535
Tvs Diode Array, 400W, 6.1V, Sot-23; Clamping Voltage Vc Max Stmicroelectronics 89K0535
TVS DIODE ARRAY, 400W, 6.1V, SOT-23; Clamping Voltage Vc Max:-; Diode Case Style:SOT-23; No. of Pins:6Pins; Operating Voltage:1.25V; Power Dissipation Pd:400W; Product Range:ESDA6 Series; Automotive Qualification Standard:- RoHS Compliant: Yes

TVS DIODE ARRAY, 400W, 6.1V, SOT-23; Clamping Voltage Vc Max:-; Diode Case Style:SOT-23; No. of Pins:6Pins; Operating Voltage:1.25V; Power Dissipation Pd:400W; Product Range:ESDA6 Series; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Esd Arr., 6.1V, Quad, 6-Sot23,rl; Clamping Voltage Vc Max Stmicroelectronics - 04X6223 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Arr., 6.1V, Quad, 6-Sot23,rl; Clamping Voltage Vc Max Stmicroelectronics
04X6223
Diode, Esd Arr., 6.1V, Quad, 6-Sot23,rl; Clamping Voltage Vc Max Stmicroelectronics 04X6223
DIODE, ESD ARR., 6.1V, QUAD, 6-SOT23,RL; Clamping Voltage Vc Max:-; Diode Case Style:SOT-23; No. of Pins:6Pins; Operating Voltage:5.3V; Power Dissipation Pd:400W; Product Range:ESDA6 Series; Automotive Qualification Standard:-; RoHS Compliant: Yes

DIODE, ESD ARR., 6.1V, QUAD, 6-SOT23,RL; Clamping Voltage Vc Max:-; Diode Case Style:SOT-23; No. of Pins:6Pins; Operating Voltage:5.3V; Power Dissipation Pd:400W; Product Range:ESDA6 Series; Automotive Qualification Standard:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Esd Protection Device, 6.1V, 300W, Sot23; Clamping Voltage Vc Max Stmicroelectronics - 88K0937 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Device, 6.1V, 300W, Sot23; Clamping Voltage Vc Max Stmicroelectronics
88K0937
Esd Protection Device, 6.1V, 300W, Sot23; Clamping Voltage Vc Max Stmicroelectronics 88K0937
ESD PROTECTION DEVICE, 6.1V, 300W, SOT23; Clamping Voltage Vc Max:19V; Diode Case Style:SOT-23; No. of Pins:6Pins; Operating Voltage:6.1V; Power Dissipation Pd:300W; Product Range:ESDAxxSCx Series; Automotive Qualification Standard:-RoHS Compliant: Yes

ESD PROTECTION DEVICE, 6.1V, 300W, SOT23; Clamping Voltage Vc Max:19V; Diode Case Style:SOT-23; No. of Pins:6Pins; Operating Voltage:6.1V; Power Dissipation Pd:300W; Product Range:ESDAxxSCx Series; Automotive Qualification Standard:-RoHS Compliant: Yes

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - ESDA6V1SC6 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
ESDA6V1SC6
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) ESDA6V1SC6
400W 6.1V 6.1V 5.25V SOT-23-6 Electrostatic and Surge Protection (TVS/ESD) ROHS

400W 6.1V 6.1V 5.25V SOT-23-6 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
TVS Diodes - ESDA6V1SC6 - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
ESDA6V1SC6
TVS Diodes ESDA6V1SC6
TVS DIODE 5.25VWM SOT23-6

TVS DIODE 5.25VWM SOT23-6

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESDA6V1SC6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESDA6V1SC6
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESDA6V1SC6
TVS DIODE 5.25VWM SOT23-6

TVS DIODE 5.25VWM SOT23-6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Diode Arrays Diode Arrays Transient Voltage Suppressor Diodes (TVS) Diode Arrays Diodes Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-ESDA6V1SC6 248704 248704P 497-6637-1-ND 89K0535 04X6223 88K0937 ESDA6V1SC6 ESDA6V1SC6 ESDA6V1SC6
Product Name 6.1V 190pF SOT-23 TVS Protection Diode TVS Diodes TVS Diodes TVS Diodes Tvs Diode Array, 400W, 6.1V, Sot-23; Clamping Voltage Vc Max Stmicroelectronics Diode, Esd Arr., 6.1V, Quad, 6-Sot23,rl; Clamping Voltage Vc Max Stmicroelectronics Esd Protection Device, 6.1V, 300W, Sot23; Clamping Voltage Vc Max Stmicroelectronics TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Package Tape and Reel SOT23; Sot-23 SOT23; SOT-23 SOT23; SOT-23-6 SOT23; SOT-23 SOT23 SOT23; SOT-23-6 SOT23; SOT-23-6
Peak Pulse Power 400 watts 400 watts 400 watts 400 watts 400 watts
Tj -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data