Unidirection 4-way ESD array ESDA6V1SC5
Unidirection 4-way ESD array ESDA6V1SC5
Unidirection 4-way ESD array ESDA6V1SC5
Clamp Ipp Tvs Diode Surface Mount SOT-23-5
Clamp Ipp Tvs Diode Surface Mount SOT-23-5
Clamp Ipp Tvs Diode Surface Mount SOT-23-5
4-Ch TVS Diode Array, 6.1V, 190pF, SOT-23, 400W Product overview: ESDA6V1SC5 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6.1V, 190pF, 400W, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6.1V, 190pF, 400W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA6V1SC5 can be used for catalog matching and distributor lookup.
TVS DIODE 5.25VWM SOT23-5L
DIODE, ESD PROTECTION, 190PF; Clamping Voltage Vc Max:19V; Diode Case Style:SOT-23; No. of Pins:5Pins; Operating Voltage:1.25V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
TVS DIODE 5.25VWM SOT23-5L
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 248833 | 248833P | 497-7748-1-ND | 144-ESDA6V1SC5 | ESDA6V1SC5 | 45Y5059 | ESDA6V1SC5 |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | 6.1V 190pF 400W SOT-23 TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Esd Protection, 190Pf; Clamping Voltage Vc Max Stmicroelectronics | TVS Diodes |
| Arrangement | Common Anode | Common Anode | |||||
| Diode Type | Transient Voltage Suppressor Diodes | Transient Voltage Suppressor Diodes | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Package | SOT23; Sot-23 | SOT23; SOT-23 | SC-74; SC-74A, SOT-753 | Tape and Reel | SOT23; SOT-23-5 | SC-74; SC-74A, SOT-753 | |
| Pin Count | 5 | 5 |