200W TVS Diode, 6.1V, 120pF, Unidirectional, SO Package Product overview: ESDA6V1S3RL from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 200W, 6.1V, 120pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 200W, 6.1V, 120pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA6V1S3RL can be used for catalog matching and distributor lookup.
Clamp Ipp Tvs Diode Surface Mount 20-SO
TVS DIODE 5.25VWM 20SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-ESDA6V1S3RL | 497-6636-2-ND | ESDA6V1S3RL |
| Product Name | 200W 6.1V 120pF TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |
| RoHS Compliant | RoHS | ||
| Package | Tape and Reel | "20-SOIC (0.295"", 7.50mm Width)" | 20-SO |