200W TVS Diode, 6.1V, 120pF, 25A, SO, Unidirectional Product overview: ESDA6V1S3 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 200W, 6.1V, 120pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 200W, 6.1V, 120pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA6V1S3 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1172690-ESDA6V1S3
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays |
| Product Number | 144-ESDA6V1S3 | 1172690-ESDA6V1S3 |
| Product Name | 200W 6.1V 120pF TVS Protection Diode | TVS - TVS - Diodes - ESDA6V1S3 |
| Configuration | Single | |
| RoHS Compliant | RoHS | |
| Package | Rail/Tube |