STMicroelectronics, Inc. Dual TVS Protection Diode ESDA6V1LY

Description
TVS Diode Array, Dual, ESD Protection Product overview: ESDA6V1LY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Dual, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA6V1LY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode Array, Dual, ESD Protection Product overview: ESDA6V1LY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Dual, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA6V1LY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual TVS Protection Diode
144-ESDA6V1LY
Dual TVS Protection Diode 144-ESDA6V1LY
TVS Diode Array, Dual, ESD Protection Product overview: ESDA6V1LY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Dual, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA6V1LY can be used for catalog matching and distributor lookup.

TVS Diode Array, Dual, ESD Protection Product overview: ESDA6V1LY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Dual, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA6V1LY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - ESDA6V1LY - 1037131-ESDA6V1LY - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - ESDA6V1LY
1037131-ESDA6V1LY
TVS - TVS - Diodes - ESDA6V1LY 1037131-ESDA6V1LY
Manufacturer: STMicroelectronics Win Source Part Number: 1037131-ESDA6V1LY Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 2 Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SOT-23-3 STAND-OFF Voltage (Vwm): 5.2V Minimum Breakdown Voltage: 6.1V Max Clamping Voltage: 16V Peak Pulse Current(Ippm): 18A (8/20μs) Power Dissipation - Pd: 300W Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1037131-ESDA6V1LY
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 2
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: SOT-23-3
STAND-OFF Voltage (Vwm): 5.2V
Minimum Breakdown Voltage: 6.1V
Max Clamping Voltage: 16V
Peak Pulse Current(Ippm): 18A (8/20μs)
Power Dissipation - Pd: 300W
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Diodes - 497-ESDA6V1LYDKR-ND - DigiKey
Thief River Falls, MN, United States
16V Clamp 18A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

16V Clamp 18A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - 497-ESDA6V1LYTR-ND - DigiKey
Thief River Falls, MN, United States
16V Clamp 18A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

16V Clamp 18A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - 497-ESDA6V1LYCT-ND - DigiKey
Thief River Falls, MN, United States
16V Clamp 18A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

16V Clamp 18A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - 2396262 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2396262
TVS Diodes 2396262
STMicroelectronics ESDA6V1LY

STMicroelectronics ESDA6V1LY

Supplier's Site
TVS Diodes - 2396263P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2396263P
TVS Diodes 2396263P
STMicroelectronics ESDA6V1LY

STMicroelectronics ESDA6V1LY

Supplier's Site
TVS Diodes - 2396263 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2396263
TVS Diodes 2396263
STMicroelectronics ESDA6V1LY

STMicroelectronics ESDA6V1LY

Supplier's Site
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - ESDA6V1LY - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
ESDA6V1LY
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) ESDA6V1LY
18A@(8/20us) 6.1V 300W 6.1V 5.2V SOT-23-3L Electrostatic and Surge Protection (TVS/ESD) ROHS

18A@(8/20us) 6.1V 300W 6.1V 5.2V SOT-23-3L Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESDA6V1LY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESDA6V1LY
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESDA6V1LY
TVS DIODE 5.2VWM 16VC SOT23-3

TVS DIODE 5.2VWM 16VC SOT23-3

Supplier's Site
TVS Diodes - ESDA6V1LY - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
ESDA6V1LY
TVS Diodes ESDA6V1LY
TVS DIODE 5.2VWM 16VC SOT23-3

TVS DIODE 5.2VWM 16VC SOT23-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-ESDA6V1LY 1037131-ESDA6V1LY 497-ESDA6V1LYDKR-ND 2396262 ESDA6V1LY ESDA6V1LY ESDA6V1LY
Product Name Dual TVS Protection Diode TVS - TVS - Diodes - ESDA6V1LY TVS Diodes TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single
Package SOT23; SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3L SOT23 SOT23; SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
VWM 5.2 volts
IPPM 18 amps 18 amps
VC 16 volts 16 volts 6.1 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data