TVS Diode Array, 6.1V, 140pF, 300W, SOT-23, 2-Ch Product overview: ESDA6V1L from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6.1V, 140pF, 300W, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6.1V, 140pF, 300W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA6V1L can be used for catalog matching and distributor lookup.
Clamp Ipp Tvs Diode Surface Mount SOT-23-3
Clamp Ipp Tvs Diode Surface Mount SOT-23-3
Clamp Ipp Tvs Diode Surface Mount SOT-23-3
Unidirectional 300W TVS array,ESDA6V1L
Unidirectional 300W TVS array,ESDA6V1L
Unidirectional 300W TVS array,ESDA6V1L
TVS DIODE 5.25VWM SOT23-3
6.1V 300W 6.1V 5.25V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-ESDA6V1L | 497-2930-2-ND | 5444786 | 5444786P | ESDA6V1L | ESDA6V1L | ESDA6V1L |
| Product Name | 6.1V 140pF 300W SOT-23 TVS Protection Diode | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | TVS Diodes |
| Configuration | Single | Single | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Package | Tape and Reel | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; Sot-23 | SOT23; SOT-23 | SOT23; SOT-23-3 | SOT23 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 |
| Peak Pulse Power | 300 watts | 300 watts | 300 watts | 300 watts | 300 watts | ||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |