Clamp Ipp Tvs Diode Surface Mount SOT-23-6
Clamp Ipp Tvs Diode Surface Mount SOT-23-6
Clamp Ipp Tvs Diode Surface Mount SOT-23-6
Bidirection 4-way ESD array ESDA6V1BC6
Bidirection 4-way ESD array ESDA6V1BC6
Bidirection 4-way ESD array ESDA6V1BC6
4-Ch Bidirectional TVS Diode, 6.1V, 20pF, SOT-23, 80W Product overview: ESDA6V1BC6 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6.1V, 20pF, 80W, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6.1V, 20pF, 80W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA6V1BC6 can be used for catalog matching and distributor lookup.
TVS DIODE 5VWM SOT23-6
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-6635-6-ND | 248805 | 248805P | 144-ESDA6V1BC6 | ESDA6V1BC6 | ESDA6V1BC6 |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | 6.1V 20pF 80W SOT-23 TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | ||||
| Package | SOT23; SOT-23-6 | SOT23; Sot-23 | SOT23; SOT-23 | Tape and Reel | SOT23; SOT-23-6 | SOT23; SOT-23-6 |
| Peak Pulse Power | 80 watts | 80 watts | 80 watts | 80 watts | ||
| VBR | 6.1 volts | 6.1 volts | 6.1 volts | |||
| Tj | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |