Unidirection 5-way ESD array ESDA6V1-5W6
Unidirection 5-way ESD array ESDA6V1-5W6
Unidirection 5-way ESD array ESDA6V1-5W6
Clamp Ipp Tvs Diode Surface Mount SOT-323-6L
Clamp Ipp Tvs Diode Surface Mount SOT-323-6L
Clamp Ipp Tvs Diode Surface Mount SOT-323-6L
Trans Voltage Suppressor Diode, 100W, 3V V(RWM), Unidirectional, 5 Element, Silicon
5-Ch Unidirectional TVS Diode Array, 6.1V, 50pF, SOT-323 Product overview: ESDA6V1-5W6 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6.1V, 50pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6.1V, 50pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA6V1-5W6 can be used for catalog matching and distributor lookup.
TVS DIODE 3VWM SOT323-6L
TVS Diodes / ESD Suppressors 6.1V 100W Unidirect
TRANSIL ARRAY UNIDIRECTIONAL DATA PRO SOT-323-6; Clamping Voltage Vc Max:-; Diode Case Style:SOT-323; No. of Pins:6Pins; Operating Voltage:1.25V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays |
| Product Number | 250072 | 250072P | 497-6634-1-ND | ESDA6V1-5W6 | 144-ESDA6V1-5W6 | ESDA6V1-5W6 | ESDA6V1-5W6 | ESDA6V1-5W6 | 33R0020 |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | 6.1V 50pF TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | Transil Array Unidirectional Data Pro Sot-323-6; Clamping Voltage Vc Max Stmicroelectronics | |
| Arrangement | Common Anode | Common Anode | |||||||
| Diode Type | Transient Voltage Suppressor Diodes | Transient Voltage Suppressor Diodes | |||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Package | Sot-323 (sc-70) | SOT323; SOT-323 | SOT363; 6-TSSOP, SC-88, SOT-363 | Tape and Reel | SOT363; 6-TSSOP, SC-88, SOT-363 | SOT323; SOT-323-6L | SOT-323-6 | SOT323; SOT-323 | |
| Pin Count | 6 | 6 | 6 |