STMicroelectronics, Inc. Automotive 5.2 V SOT23 TVS Protection Diode ESDA6V1-5SC6Y

Description
Automotive 5-line 5.2 V TVS in SOT23-6L Product overview: ESDA6V1-5SC6Y from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 5.2 V, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 5.2 V, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA6V1-5SC6Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive 5-line 5.2 V TVS in SOT23-6L Product overview: ESDA6V1-5SC6Y from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 5.2 V, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 5.2 V, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA6V1-5SC6Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 5.2 V SOT23 TVS Protection Diode
144-ESDA6V1-5SC6Y
Automotive 5.2 V SOT23 TVS Protection Diode 144-ESDA6V1-5SC6Y
Automotive 5-line 5.2 V TVS in SOT23-6L Product overview: ESDA6V1-5SC6Y from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 5.2 V, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 5.2 V, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA6V1-5SC6Y can be used for catalog matching and distributor lookup.

Automotive 5-line 5.2 V TVS in SOT23-6L Product overview: ESDA6V1-5SC6Y from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 5.2 V, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 5.2 V, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA6V1-5SC6Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1337679-ESDA6V1-5SC6Y - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1337679-ESDA6V1-5SC6Y
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1337679-ESDA6V1-5SC6Y
Win Source Part Number: 1337679-ESDA6V1-5SC6 Y Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Series: Automotive, AEC-Q101, ESDA Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 3,000 Unidirectional Channels: 5 Voltage - Reverse Standoff (Typ): 5.2V Voltage - Breakdown (Min): 6.1V Power - Peak Pulse: 80W Power Line Protection: No Current - Peak Pulse (10/1000µs): 7A (8/20µs) Mounting Type: Surface Mount Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Base Product Number: ESDA6 Voltage - Clamping (Max) @ Ipp: 11.4V

Win Source Part Number: 1337679-ESDA6V1-5SC6Y
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Series: Automotive, AEC-Q101, ESDA
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 3,000
Unidirectional Channels: 5
Voltage - Reverse Standoff (Typ): 5.2V
Voltage - Breakdown (Min): 6.1V
Power - Peak Pulse: 80W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 7A (8/20µs)
Mounting Type: Surface Mount
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Base Product Number: ESDA6
Voltage - Clamping (Max) @ Ipp: 11.4V

Buy Now Datasheet
TVS Diodes - 497-17311-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-17311-1-ND
TVS Diodes 497-17311-1-ND
11.4V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

11.4V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

Buy Now Datasheet
TVS Diodes - 497-17311-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-17311-2-ND
TVS Diodes 497-17311-2-ND
11.4V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

11.4V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

Buy Now Datasheet
TVS Diodes - 497-17311-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-17311-6-ND
TVS Diodes 497-17311-6-ND
11.4V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

11.4V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

Buy Now Datasheet
TVS Diodes ESDA6V1-5SC6Y
TVS DIODE 5.2VWM 11.4VC SOT23-6

TVS DIODE 5.2VWM 11.4VC SOT23-6

Supplier's Site Datasheet
Diode, Aec-Q101, Esd Protection, Sot-23; Clamping Voltage Vc Max Stmicroelectronics - 33AC2593 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Aec-Q101, Esd Protection, Sot-23; Clamping Voltage Vc Max Stmicroelectronics
33AC2593
Diode, Aec-Q101, Esd Protection, Sot-23; Clamping Voltage Vc Max Stmicroelectronics 33AC2593
DIODE, AEC-Q101, ESD PROTECTION, SOT-23; Clamping Voltage Vc Max:11.4V; Diode Case Style:SOT-23; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:AEC-Q101; SVHC:No RoHS Compliant: Yes

DIODE, AEC-Q101, ESD PROTECTION, SOT-23; Clamping Voltage Vc Max:11.4V; Diode Case Style:SOT-23; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:AEC-Q101; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESDA6V1-5SC6Y - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESDA6V1-5SC6Y
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESDA6V1-5SC6Y
TVS DIODE 5.2VWM 11.4VC SOT23-6

TVS DIODE 5.2VWM 11.4VC SOT23-6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 144-ESDA6V1-5SC6Y 1337679-ESDA6V1-5SC6Y 497-17311-1-ND ESDA6V1-5SC6Y 33AC2593 ESDA6V1-5SC6Y
Product Name Automotive 5.2 V SOT23 TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes TVS Diodes Diode, Aec-Q101, Esd Protection, Sot-23; Clamping Voltage Vc Max Stmicroelectronics Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package SOT-23-6 SOT23; SOT-23-6 SOT23; SOT-23-6 SOT23; SOT-23-6
Peak Pulse Power 80 watts 80 watts 80 watts 80 watts
VC 11.4 volts 11.4 volts 11.4 volts 11.4 volts
Unlock Full Specs
to access all available technical data