Clamp Ipp Tvs Diode Surface Mount SOT-23-6
Clamp Ipp Tvs Diode Surface Mount SOT-23-6
Clamp Ipp Tvs Diode Surface Mount SOT-23-6
Trans Voltage Suppressor Diode, 100W, Unidirectional, 5 Element, Silicon
TVS Diode Array, 5-Ch, 6.1V, 50pF, SOT-23, Unidirectional Product overview: ESDA6V1-5SC6 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6.1V, 50pF, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6.1V, 50pF, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA6V1-5SC6 can be used for catalog matching and distributor lookup.
100W 6.1V 6.1V 3V SOT-23-6 Electrostatic and Surge Protection (TVS/ESD) ROHS
TRANSIL ARRAY UNIDIRECTIONAL ESD PROTECTION SOT23-6; Clamping Voltage Vc Max:-; Diode Case Style:SOT-23; No. of Pins:6Pins; Operating Voltage:6.1V; Power Dissipation Pd:100W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
TVS DIODE 3VWM SOT23-6
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-7747-6-ND | ESDA6V1-5SC6 | 144-ESDA6V1-5SC6 | ESDA6V1-5SC6 | 33R0019 | ESDA6V1-5SC6 | ESDA6V1-5SC6 |
| Product Name | TVS Diodes | 6.1V 50pF SOT-23 TVS Protection Diode | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Transil Array Unidirectional Esd Protection Sot23-6; Clamping Voltage Vc Max Stmicroelectronics | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Configuration | Single | Single | |||||
| Package | SOT23; SOT-23-6 | Tape and Reel | SOT23 | SOT23; SOT-23 | SOT23; SOT-23-6 | SOT23; SOT-23-6 | |
| Peak Pulse Power | 100 watts | 100 watts | 100 watts | 100 watts | 100 watts | ||
| VBR | 6.1 volts | 6.1 volts | 6.1 volts | 6.1 volts | |||
| Tj | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |