STMicroelectronics, Inc. TVS Diodes ESDA6V1-5P6

Description
Unidirection 5-way ESD array ESDA6V1-5P6
Request a Quote Datasheet
Description
Unidirection 5-way ESD array ESDA6V1-5P6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 250088 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
250088
TVS Diodes 250088
Unidirection 5-way ESD array ESDA6V1-5P6

Unidirection 5-way ESD array ESDA6V1-5P6

Supplier's Site
TVS Diodes - 1026172 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1026172
TVS Diodes 1026172
Unidirection 5-way ESD array ESDA6V1-5P6

Unidirection 5-way ESD array ESDA6V1-5P6

Supplier's Site
TVS Diodes - 250088P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
250088P
TVS Diodes 250088P
Unidirection 5-way ESD array ESDA6V1-5P6

Unidirection 5-way ESD array ESDA6V1-5P6

Supplier's Site
Singapore, Singapore
6.1V 70pF TVS Protection Diode
144-ESDA6V1-5P6
6.1V 70pF TVS Protection Diode 144-ESDA6V1-5P6
TVS Diode Array, 5-Ch, 6.1V DC, 70pF, SOT-666, Unidirectional Product overview: ESDA6V1-5P6 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6.1V, 70pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6.1V, 70pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA6V1-5P6 can be used for catalog matching and distributor lookup.

TVS Diode Array, 5-Ch, 6.1V DC, 70pF, SOT-666, Unidirectional Product overview: ESDA6V1-5P6 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6.1V, 70pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6.1V, 70pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA6V1-5P6 can be used for catalog matching and distributor lookup.

Supplier's Site
TVS Diodes - 497-12488-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-12488-1-ND
TVS Diodes 497-12488-1-ND
Clamp Ipp Tvs Diode Surface Mount SOT-666IP

Clamp Ipp Tvs Diode Surface Mount SOT-666IP

Buy Now Datasheet
TVS Diodes - 497-12488-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-12488-6-ND
TVS Diodes 497-12488-6-ND
Clamp Ipp Tvs Diode Surface Mount SOT-666IP

Clamp Ipp Tvs Diode Surface Mount SOT-666IP

Buy Now Datasheet
TVS Diodes - 497-12488-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-12488-2-ND
TVS Diodes 497-12488-2-ND
Clamp Ipp Tvs Diode Surface Mount SOT-666IP

Clamp Ipp Tvs Diode Surface Mount SOT-666IP

Buy Now Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - ESDA6V1-5P6 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
ESDA6V1-5P6
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) ESDA6V1-5P6
150W 6.1V 3V SOT-666-6 Electrostatic and Surge Protection (TVS/ESD) ROHS

150W 6.1V 3V SOT-666-6 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESDA6V1-5P6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESDA6V1-5P6
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESDA6V1-5P6
TVS DIODE 3VWM SOT666IP

TVS DIODE 3VWM SOT666IP

Supplier's Site
TVS Diodes - ESDA6V1-5P6 - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
ESDA6V1-5P6
TVS Diodes ESDA6V1-5P6
TVS DIODE 3VWM SOT666IP

TVS DIODE 3VWM SOT666IP

Supplier's Site Datasheet
Diode, Esd Protection, 3V, Sot-666; Clamping Voltage Vc Max Stmicroelectronics - 98Y2219 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 3V, Sot-666; Clamping Voltage Vc Max Stmicroelectronics
98Y2219
Diode, Esd Protection, 3V, Sot-666; Clamping Voltage Vc Max Stmicroelectronics 98Y2219
DIODE, ESD PROTECTION, 3V, SOT-666; Clamping Voltage Vc Max:-; Diode Case Style:SOT-666; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:Transil Series; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

DIODE, ESD PROTECTION, 3V, SOT-666; Clamping Voltage Vc Max:-; Diode Case Style:SOT-666; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:Transil Series; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Diode Arrays Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 250088 250088P 144-ESDA6V1-5P6 497-12488-1-ND ESDA6V1-5P6 ESDA6V1-5P6 ESDA6V1-5P6 98Y2219
Product Name TVS Diodes TVS Diodes 6.1V 70pF TVS Protection Diode TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes Diode, Esd Protection, 3V, Sot-666; Clamping Voltage Vc Max Stmicroelectronics
Arrangement Common Anode Common Anode
Diode Type Transient Voltage Suppressor Diodes Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Package Sot-666ip SOT-666 Tape and Reel SOT-563, SOT-666 SOT-666IP SOT-563, SOT-666
Pin Count 6 6
Unlock Full Specs
to access all available technical data