Clamp Ipp Tvs Diode Surface Mount SOT-23-6
Clamp Ipp Tvs Diode Surface Mount SOT-23-6
Clamp Ipp Tvs Diode Surface Mount SOT-23-6
4-Ch Bidirectional TVS Diode, 6.1V, 45pF, SOT-23, 80W Product overview: ESDA6V1-4BC6 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6.1V, 45pF, 80W, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6.1V, 45pF, 80W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA6V1-4BC6 can be used for catalog matching and distributor lookup.
6.1V 80W 6.1V 3V SOT-23-6 Electrostatic and Surge Protection (TVS/ESD) ROHS
Transient Voltage Suppressor, TVS, Bidirectional, 3 V, SOT-23, 6, 6.1 V RoHS Compliant: Yes
TVS DIODE 3VWM SOT23-6
| DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-4643-1-ND | 144-ESDA6V1-4BC6 | ESDA6V1-4BC6 | 33R0017 | ESDA6V1-4BC6 | ESDA6V1-4BC6 |
| Product Name | TVS Diodes | 6.1V 45pF 80W SOT-23 TVS Protection Diode | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Transient Voltage Suppressor, Tvs, Bidirectional, 3 V, Sot-23, 6, 6.1 V Rohs Compliant Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | ||||
| Package | SOT23; SOT-23-6 | Tape and Reel | SOT23 | SOT23; SOT-23-6 | SOT23; SOT-23-6 | |
| Peak Pulse Power | 80 watts | 80 watts | 80 watts | 80 watts | 80 watts | |
| VBR | 6.1 volts | 6.1 volts | 6.1 volts | 6.1 volts |