21V Clamp 22A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
21V Clamp 22A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
21V Clamp 22A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
Manufacturer: STMicroelectronics
Win Source Part Number: 1037129-ESDA5V3SC6Y
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 4
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: SOT-23-6
STAND-OFF Voltage (Vwm): 3V
Minimum Breakdown Voltage: 5.3V
Max Clamping Voltage: 18V
Peak Pulse Current(Ippm): 22A (8/20μs)
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Automotive quad-line TVS for ESD protection Product overview: ESDA5V3SC6Y from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Quad, TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, Quad, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDA5V3SC6Y can be used for catalog matching and distributor lookup.
ESD PROTECTION DIODE, SOT23-6; Clamping Voltage Vc Max:21V; Diode Case Style:SOT-23; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:Transil Series; Automotive Qualification Standard:AEC-Q101; SVHC:No RoHS Compliant: Yes
TVS DIODE 3VWM 21VC SOT23-6
TVS DIODE 3VWM 21VC SOT23-6
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-13422-6-ND | 1037129-ESDA5V3SC6Y | 144-ESDA5V3SC6Y | 23AH3174 | ESDA5V3SC6Y | ESDA5V3SC6Y |
| Product Name | TVS Diodes | TVS - TVS - Diodes - ESDA5V3SC6Y | Automotive Quad TVS Protection Diode | Esd Protection Diode, Sot23-6; Clamping Voltage Vc Max Stmicroelectronics | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||||
| Package | SOT23; SOT-23-6 | SOT23; SOT-23-6 | SOT23; SOT-23-6 | SOT23; SOT-23-6 | ||
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | |||
| VC | 21 volts | 18 volts | 21 volts | 21 volts | ||
| VBR | 5.3 volts | 5.3 volts | 5.3 volts | 5.3 volts |